EN
  • EN
  • DE

TC74LVX14FT

Part No TC74LVX14FT
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description HEX SCHMITT INVERTER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1265071-TC74LVX14FT
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC74LVX14FT CAD Model

Description

The TC74LVX14FT is a high-speed CMOS Schmitt trigger inverter manufactured by Toshiba Semiconductor and Storage. It provides a Schmitt trigger input, which offers improved noise immunity and signal conditioning compared to standard inverters. This device is commonly used in applications requiring clean signal transitions and noise rejection.

Applications

  • Wave shaping
  • Pulse shaping
  • Noise filtering
  • Signal conditioning
  • Clock signal generation

Features

  • High-speed operation
  • Low power consumption
  • Schmitt trigger input
  • CMOS technology
  • Wide operating voltage range

Benefits

  • Improved noise immunity
  • Clean signal transitions
  • Reduced sensitivity to slow or noisy input signals
  • Low power consumption for energy-efficient systems
  • Reliable operation

Additional Details

The TC74LVX14FT operates at high speeds, allowing for fast signal processing. Its CMOS technology ensures low power consumption, making it suitable for energy-efficient applications. The Schmitt trigger input provides hysteresis, which improves noise immunity and ensures clean signal transitions. The device operates over a wide voltage range.

This Schmitt trigger inverter is commonly used in wave shaping, pulse shaping, and noise filtering applications. Its improved noise immunity makes it suitable for environments with high levels of electrical noise. The clean signal transitions ensure reliable operation in digital systems. It can be used to convert noisy or slowly changing signals into clean, digital signals. The high speed and low power consumption make it suitable for a wide range of applications. This IC is useful for creating stable clock signals from noisy inputs.

You May Also Be Interested in

STMicroelectronics
Lowest to $20.1698
Toshiba Semiconductor and Storage
Need more? Email Us
Intersil Corporation
Lowest to $5.0142
Atmel
Lowest to $8.5447
IXYS
Laser Brand Transition Amendment To Correct and Clarify PCN1040 | IC LINE CARD ACCESS SW 28-SOIC
Lowest to $9.3844
Maxim Integrated
Need more? Email Us
Texas Instruments
Need more? Email Us
Qualcomm
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
200+ $0.2942 $58.8400
480+ $0.2414 $115.8720
745+ $0.2339 $174.2555
1,025+ $0.2264 $232.0600
1,320+ $0.2188 $288.8160
1,770+ $0.1961 $347.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,540 pieces
MOQ: 200 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess