EN
  • EN
  • DE

TC74LVX157F

Part No TC74LVX157F
Manufacturer Toshiba Semiconductor and Storage
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description QUAD 20CHANNEL MULTIPLEXER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Toshiba Semiconductor and Storage
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 839694-TC74LVX157F
Ultra Librarian 3D Model Ultra Librarian TC74LVX157F CAD Model

Description

The TC74LVX157F is a quad 2-input multiplexer, designed for low-voltage, high-speed operation. It is part of Toshiba's LVX family, known for its advanced CMOS technology, providing significant speed improvements compared to conventional CMOS logic while maintaining low power consumption. This device is housed in a SOIC (Small Outline Integrated Circuit) package, making it suitable for a wide range of applications.

Applications

  • Data selection
  • Address decoding
  • Logic function generation
  • Peripheral control
  • Data routing

Features

  • Low-voltage operation: 2.0 V to 5.5 V
  • High-speed operation: tpd = 5.0 ns (typical) at VCC = 3.3 V
  • Select input for controlling data selection
  • Enable input for controlling output state
  • SOIC package for surface mount assembly
  • Low power consumption

Benefits

  • Improved system performance due to high-speed operation
  • Reduced power consumption, extending battery life in portable devices
  • Versatile data selection capabilities
  • Simplified system design with enable function
  • Reliable operation over a wide voltage range

Additional Details

The TC74LVX157F features four independent 2-input multiplexers. The select (SEL) input determines which input (A or B) is routed to the output (Y). When SEL is low, the A input is selected; when SEL is high, the B input is selected. The output enable (OE) input controls the output state. When OE is low, the outputs are enabled; when OE is high, the outputs are in the high-impedance state. The device's inputs are tolerant to 5.5 V, allowing interface with 5 V logic circuits. The operating temperature range is -40°C to +85°C, making it suitable for a wide range of environments. The propagation delay is typically 5.0 ns at 3.3V, ensuring fast and efficient data selection. The input capacitance is low, reducing the load on the driving circuit. The device supports a wide operating temperature, and it is RoHS compliant.

You May Also Be Interested in

Texas Instruments
IC DECODER/DEMUX 1 X 2:4 16-SOIC
Need more? Email Us
Renesas Electronics America
IC BUS SWITCH 8 X 1:1 20-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC REGISTER FILE 1 X 1:1 16-SOIC
Need more? Email Us
Nexperia USA Inc.
IC DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Analog Devices Inc.
IC MUX/DEMUX 4 X 2:1 16-QSOP
Need more? Email Us
Nexperia USA Inc.
IC MULTIPLEXER 1 X 8:1 16-DIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Lowest to $0.8732

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess