EN
  • EN
  • DE

TC74LVX373FT

Part No TC74LVX373FT
Manufacturer Toshiba Semiconductor and Storage
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Number of Pins 20
RoHS Compliant
Win Source Part Number 1177604-TC74LVX373FT
Categories Custom Parts
Manufacturer Toshiba Semiconductor and Storage
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TC74LVX373FT CAD Model

Description

The Toshiba TC74LVX373FT is an octal D-type transparent latch with 3-state outputs belonging to the LVX family of logic devices. This device is designed for high-speed operation and low power consumption, making it suitable for a wide range of digital applications. The transparent latch allows data to pass through when the latch enable (LE) input is high, and it latches the data when the LE input goes low. The 3-state outputs provide the ability to disconnect the outputs from the bus, allowing for multiple devices to share the same bus.

Applications

  • Data buffering: Used to temporarily store data in digital systems.
  • Address latching: Employed in memory systems to latch address signals.
  • Microprocessor systems: Integrated into microprocessor-based systems for data and address management.
  • Peripheral control: Used to control peripherals in electronic devices.
  • Industrial control systems: Provides latching and buffering functionality in industrial automation systems.

Features

  • Octal D-type latch: Eight independent D-type latches in a single package.
  • Transparent latch: Allows data to pass through when the latch enable (LE) input is high.
  • 3-state outputs: Provides the ability to disconnect the outputs from the bus.
  • High-speed operation: Fast propagation delay for high-performance applications.
  • Low power consumption: Reduces power consumption in digital systems.
  • Wide operating voltage range: Operates over a wide voltage range.
  • Surface mount package: Allows for easy integration into PCB designs.

Benefits

  • Versatile functionality: Suitable for a wide range of digital applications.
  • High performance: Fast propagation delay enables high-speed operation.
  • Low power consumption: Reduces power consumption, extending battery life in portable devices.
  • Easy integration: Surface mount package simplifies PCB assembly.
  • Bus compatibility: 3-state outputs allow for easy integration into bus-oriented systems.
  • Reliable operation: Provides stable and reliable performance in various environments.

Additional details: The TC74LVX373FT operates with a supply voltage typically in the range of 2.0V to 5.5V. The propagation delay is very short. The specific package type should be verified for footprint compatibility.

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess