EN
  • EN
  • DE

TC74LVX4053FT(EL)

Part No TC74LVX4053FT(EL)
Manufacturer Toshiba Semiconductor and Storage
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1036+
Reference case TSSOP16
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 749846-TC74LVX4053FT(EL)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC74LVX4053FT(EL) CAD Model

Description

The TC74LVX4053FT(EL) is a high-speed CMOS triple 2-channel analog multiplexer/demultiplexer manufactured by Toshiba Semiconductor and Storage. It's designed for switching analog or digital signals with minimal distortion and signal degradation. This device offers low on-resistance and high off-state impedance, making it suitable for various signal routing applications.

Applications

  • Analog signal switching
  • Audio and video signal routing
  • Data acquisition systems
  • Communication systems
  • Sample-and-hold circuits
  • Battery-powered equipment

Features

  • High-speed operation: Provides fast switching speeds for high-frequency signals.
  • Low on-resistance: Minimizes signal attenuation and distortion.
  • High off-state impedance: Reduces signal leakage and crosstalk.
  • Wide operating voltage range: Operates from 2V to 5.5V.
  • Low power consumption: Consumes minimal power, making it suitable for battery-powered applications.
  • TTL-compatible inputs: Allows direct interface with TTL logic.
  • Small package size: Available in a small TSSOP package for space-saving designs.

Benefits

  • Improved signal integrity: Low on-resistance and high off-state impedance ensure minimal signal degradation and crosstalk.
  • Versatile signal routing: Can be used for switching analog or digital signals.
  • Extended battery life: Low power consumption extends battery life in portable devices.
  • Easy integration: TTL-compatible inputs simplify integration with other logic circuits.
  • Space-saving design: Small package size allows for compact designs in space-constrained applications.

Additional Details

The TC74LVX4053FT(EL) contains three independent 2-channel multiplexer/demultiplexer switches. The select inputs determine which channel is connected to the common output. The device features break-before-make switching, preventing momentary short circuits during channel selection. The on-resistance is typically around 5 ohms at 5V, and the off-state leakage current is very low. It operates over a wide temperature range, typically from -40°C to +85°C. This device is supplied in a TSSOP16 package. Propagation delay times are typically in the nanosecond range, making it suitable for high-speed applications.

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3269 $58.8420
435+ $0.2680 $116.5800
670+ $0.2599 $174.1330
920+ $0.2518 $231.6560
1,185+ $0.2437 $288.7845
1,590+ $0.2183 $347.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,000 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess