The TC74VCX00FT is a Quad 2-Input NAND Gate from Toshiba. It belongs to the VCX (Very Low Voltage CMOS) family, designed for high-speed, low-voltage operation. The device consists of four independent 2-input NAND gates.
Applications
- General logic applications
- AND-OR gates
- NAND-NAND logic
- Clock gating
- Signal inversion
- Data processing
Features
- Ultra-high-speed operation: tpd = 2.7 ns (typ.) at VCC = 3.3 V
- Low power dissipation: ICC = 4 μA (max) at VCC = 3.6 V
- Operating voltage range: VCC = 1.2 V to 3.6 V
- Output drive capability: IOL = 24 mA at VCC = 3.0 V
- Inputs and outputs are overvoltage tolerant to 3.6 V
Benefits
- Enables extremely fast data processing and signal manipulation.
- Reduces power consumption in low-voltage systems, extending battery life.
- Offers wide voltage flexibility for different system requirements.
- Provides strong output drive for interfacing with other high-performance components.
- Protects the device from damage due to overvoltage conditions.
Additional Details
The TC74VCX00FT provides four independent 2-input NAND gate functions. It is designed for low-voltage applications and exhibits excellent speed performance. All inputs incorporate protection circuits against static discharge and transient excess voltage. The overvoltage tolerant inputs and outputs allow direct interface with 3.3V systems even when operating at lower voltages.