The TC74VCX32FT(EL) is a high-speed, low-voltage quad 2-input OR gate manufactured by Toshiba Semiconductor and Storage. It's designed for implementing OR logic functions in digital systems, offering a combination of speed, low power consumption, and compact size. The (EL) suffix typically indicates specific packaging or handling requirements for automated assembly.
Applications:
- Basic digital logic circuits
- Control signal generation
- Address decoding
- Data selection
- General-purpose logic functions
Features:
- Low-voltage operation (1.65V to 3.6V)
- High-speed propagation delay
- Quad 2-input OR gates
- Low power consumption
- Input and output overvoltage protection
- Surface mount packaging (TSSOP or similar)
Benefits:
- Fast switching speeds for high-performance applications
- Energy efficiency in low-voltage systems
- Compact design for space-constrained PCBs
- Robust protection against voltage spikes
- Simplified system design
Additional Details:
The TC74VCX32FT(EL) contains four independent 2-input OR gates, each performing the logical OR operation. The output of each gate is high if either or both of its inputs are high. This device's low-voltage operation makes it suitable for use in battery-powered and portable devices where power consumption is a critical consideration. The high-speed performance ensures minimal delays in signal propagation, contributing to the overall speed of the system. The overvoltage protection on the inputs and outputs enhances the reliability of the device by preventing damage from electrostatic discharge (ESD) and other transient voltage events. The device is typically available in a small surface-mount package, such as TSSOP (Thin Shrink Small Outline Package), which allows for high-density board assembly. The (EL) designation indicates enhanced lead finish, or packaging for easier pick and place during automated PCB assembly.
The TC74VCX32FT(EL) is widely used in various digital logic applications. Its low power consumption makes it particularly suitable for battery-powered devices and other energy-sensitive systems. The device is also commonly used in control circuits, data selectors, and address decoders. The Toshiba TC74VCX series is known for its quality and performance, making the TC74VCX32FT(EL) a popular choice for digital designers. The device is designed to meet industry standards for electromagnetic compatibility (EMC).