The TC74VCX32FT is a high-speed, low-voltage quad 2-input OR gate manufactured by Toshiba Semiconductor and Storage. This device is designed for applications requiring basic OR logic functions with minimal propagation delay and low power consumption. It operates over a wide voltage range, making it suitable for various digital systems.
Applications:
- Basic logic operations
- Control signal generation
- Data selection
- Address decoding
- General-purpose digital logic
Features:
- Low-voltage operation (1.65V to 3.6V)
- High-speed propagation delay
- Quad 2-input OR gate
- Low power consumption
- Input and output overvoltage protection
- Small surface-mount package (TSSOP)
Benefits:
- Fast logic operations
- Reduced power consumption
- Simplified system design
- Improved signal integrity
- High-density board assembly
Additional Details:
The TC74VCX32FT provides four independent 2-input OR gates in a single package. Each gate performs the logical OR function, where the output is high if either or both of the inputs are high. The device's low-voltage operation makes it compatible with modern low-power microprocessors and microcontrollers. The high-speed performance ensures that the OR gate does not introduce significant delays into the signal path. The TC74VCX32FT features input and output overvoltage protection, which helps to prevent damage from electrostatic discharge (ESD) and other transient voltage events. The device is typically supplied in a TSSOP (Thin Shrink Small Outline Package), which allows for high-density board assembly and efficient thermal management. It conforms to JEDEC standards for moisture sensitivity and solder reflow.
The TC74VCX32FT is widely used in digital systems for basic logic operations. Its low power consumption makes it particularly suitable for battery-powered devices. The device is also commonly used in control circuits, data selectors, and address decoders. The Toshiba TC74VCX series is known for its reliability and performance, making the TC74VCX32FT a popular choice for digital designers. The device is designed to meet industry standards for electromagnetic compatibility (EMC) and electrostatic discharge (ESD) protection.