The TC74VHC00FS is a high-speed CMOS Quad 2-input NAND gate from Toshiba Semiconductor and Storage. This device operates with a wide supply voltage range and offers low power consumption while maintaining high-speed performance. It is part of the VHC (Very High-Speed CMOS) family, known for its superior speed and noise immunity compared to standard CMOS logic.
Applications:
- General logic circuits
- Signal gating
- Clock generation
- Buffer circuits
- Digital systems
Features:
- High-speed operation: tpd = 3.9 ns (typ.) at VCC = 5 V
- Low power consumption: ICC = 2 μA (max) at VCC = 5.5 V
- Wide operating voltage range: VCC = 2 V to 5.5 V
- Output drive capability: 10 LSTTL loads
- Inputs are TTL voltage compatible
- Package: SOL14
Benefits:
- High-speed performance: Ensures fast signal processing and minimal delay in digital circuits.
- Low power consumption: Reduces overall system power consumption, ideal for battery-powered and energy-efficient applications.
- Wide operating voltage: Offers flexibility in system design and compatibility with various voltage levels.
- TTL compatibility: Allows easy integration with TTL logic devices.
- Multiple gates in one package: Provides space-saving solution for complex logic functions.
The TC74VHC00FS provides four independent 2-input NAND gates in a single package. Each gate performs the logical NAND function, where the output is LOW only when both inputs are HIGH. The device's high-speed operation and low power consumption make it suitable for a wide range of digital applications.
The inputs of the TC74VHC00FS are TTL voltage compatible, allowing direct interfacing with TTL logic circuits without the need for level translation. The device's output drive capability is sufficient to drive 10 LSTTL loads, making it suitable for driving other logic devices or external circuits. The package is a standard SOL14 (Small Outline Large) package which is often used where slightly larger lead spacing is desired.