EN
  • EN
  • DE

ADD5207ACPZ-RL

Part No ADD5207ACPZ-RL
Manufacturer Analog Devices Inc.
Catalog PMIC - LED Drivers
Description Four-String, White LED Driver
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Type DC DC Regulator
Topology Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 4
Voltage Supply MIN 6V
Voltage Supply MAX 21V
Voltage - Output 36V
Output Current per Channel 25mA
Frequency 1MHz
Dimming PWM
Applications Backlight
Operating Temperature Range -25°C ~ 85°C (TA)
Mounting SMD
Package 14-WFDFN Exposed Pad, CSP
Manufacturer Package 14-LFCSP (4x3)
Win Source Part Number 1139953-ADD5207ACPZ-RL
Manufacturer Homepage www.analog.com
Family Name ADD5207
Introduction Date February 23, 2012
ECCN EAR99
Country of Origin China
Halogen Free Unknown
Estimated EOL Date 2019
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian ADD5207ACPZ-RL CAD Model

Description

Product Overview: ADD5207ACPZ-RL from Analog Devices Inc.

The ADD5207ACPZ-RL is a high-efficiency, 8-channel LED driver with integrated charge pump, designed to cater to the backlighting needs in portable devices. Manufactured by Analog Devices Inc., a leader in the semiconductor industry, this component is engineered to provide a seamless and energy-efficient solution for driving multiple LEDs in applications such as smartphones, tablets, and other handheld devices.

Key Features

  • Integrated 1.5X/2X Charge Pump: The charge pump efficiently converts input voltages to higher output voltages required to drive LEDs, ensuring consistent brightness even with a fluctuating power supply.
  • 8 Individually Programmable LED Current Sinks: Each channel can be programmed to drive a specific current, allowing for uniform or varied brightness levels across different LEDs.
  • High Efficiency: The device is designed for minimal power loss, which is crucial for battery-powered applications where power conservation is key.
  • Dimming Capability: The ADD5207ACPZ-RL supports both analog and digital dimming, providing versatile control over the brightness levels.
  • Thermal Shutdown Protection: To ensure reliability, the device includes a thermal shutdown feature that prevents damage from overheating.
  • Compact Package: Housed in a compact LFCSP (Lead Frame Chip Scale Package), the ADD5207ACPZ-RL is suitable for space-constrained applications.

Applications

The versatility of the ADD5207ACPZ-RL makes it ideal for a wide range of applications that require high-efficiency LED driving capabilities. It is particularly well-suited for:

  • Smartphone and Tablet Backlighting
  • GPS and Portable Navigation Devices
  • Media Players with LED Display Backlighting
  • General Purpose LED Illumination

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the ADD5207ACPZ-RL is no exception. This LED driver is built to meet high industry standards, ensuring long-term performance and stability in your electronic designs. With its advanced features and robust design, the ADD5207ACPZ-RL from Analog Devices Inc. is an excellent choice for designers looking to enhance the visual experience of their portable devices with efficient and reliable LED backlighting solutions.

You May Also Be Interested in

Allegro MicroSystems, LLC
LED Backlight Driver for Medium/Large Displays | IC LED DRIVER CTRLR DIM 24SOIC
Need more? Email Us
Aic
Lowest to $0.5556
Texas Instruments
IC LED DRIVER LINEAR 60MA 24VQFN
Lowest to $1.4731
Diodes Incorporated
IC LED DRVR CTRLR PWM 250MA 16SO / LED Driver IC 4 Output DC DC Controller Step-Up (Boost) Analog, PWM Dimming 250mA 16-SO
Lowest to $1.1342
Diodes Incorporated
IC LED DRVR RGLTR PWM 1.5A 8MSOP / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 1.5A 8-MSOP-EP
Lowest to $0.2386
Diodes Incorporated
IC LED DRIVER OFFL 2A 7SO / LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck) Dimming 2A 7-SO
Lowest to $0.2622
Diodes Incorporated
IC LED DRIVER OFFL PWM 2A 8SO 4K / LED Driver IC 1 Output AC DC Offline Switcher Flyback, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 2A 8-SO-EP
Lowest to $0.3656
Diodes Incorporated
IC LED DRIVER CTRLR PWM 8SO / LED Driver IC 1 Output DC DC Controller Step-Up (Boost) Analog, PWM Dimming 8-SO Type TH
Lowest to $0.1613
Diodes Incorporated
IC LED DRIVER OFFL 2A 7SO / LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck) Dimming 2A 7-SO
Lowest to $0.0668

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3340 $60.0120
43+ $2.7357 $117.6351
66+ $2.6500 $174.9000
91+ $2.5646 $233.3786
117+ $2.4791 $290.0547
156+ $2.2227 $346.7412
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 63,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess