EN
  • EN
  • DE

TC74VHC573FTEL

Part No TC74VHC573FTEL
Manufacturer Toshiba Semiconductor and Storage
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 11+
Reference case TSSOP20
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 735032-TC74VHC573FTEL
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TC74VHC573FTEL CAD Model

Description

The TC74VHC573FTEL is an Octal D-Type Latch with 3-State Outputs manufactured by Toshiba Semiconductor and Storage. It is part of the VHC (Very High-Speed CMOS) logic family, offering high-speed performance with low power consumption. This device is commonly used for temporary data storage and buffering in digital systems.

Applications:

  • Data Buffering
  • Address Latching
  • Memory Interfacing
  • I/O Port Expansion
  • Microprocessor Systems
  • Digital Logic Circuits
  • Industrial Control Systems

Features:

  • High Speed Operation: Provides fast data transfer and processing with a typical propagation delay of around 4 ns.
  • Low Power Consumption: Consumes minimal power due to its CMOS design.
  • Wide Operating Voltage Range: Operates from 2V to 5.5V, making it compatible with various logic levels.
  • 3-State Outputs: Allows multiple devices to share a common bus.
  • Octal Configuration: Provides eight independent D-type latches in a single package.
  • Positive-Edge Triggered: Data is latched on the positive-going edge of the clock input.
  • Output Enable Control: Allows for enabling or disabling the outputs.

Benefits:

  • Improved System Performance: High-speed operation reduces delays and improves overall system performance.
  • Reduced Power Consumption: Low power consumption extends battery life in portable applications.
  • Increased System Flexibility: Wide operating voltage range and 3-state outputs allow for flexible design and integration into various systems.
  • Simplified Design: Octal configuration reduces component count and simplifies circuit design.
  • Easy to Use: Simple latching functionality makes it easy to implement data storage and buffering functions.

Additional Details:

The TC74VHC573FTEL features a transparent latch function, where the output follows the input when the latch enable (LE) is high. When LE transitions low, the data present at the input is latched and held at the output. The output enable (OE) input controls the 3-state outputs. When OE is low, the outputs are enabled, and when OE is high, the outputs are in a high-impedance state. The FT suffix indicates a surface-mount package (TSSOP) and the EL suffix indicates tape and reel packaging for automated assembly. It is important to consult the datasheet for detailed timing specifications, recommended operating conditions, and application examples.

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess