EN
  • EN
  • DE

TC74HCT157AF

Part No TC74HCT157AF
Manufacturer Toshiba Semiconductor and Storage
Description QUAD 2-CHANNEL MULTPLEXER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1239+
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 742331-TC74HCT157AF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC74HCT157AF CAD Model

Description

The TC74HCT157AF is a high-speed CMOS quad 2-channel multiplexer manufactured by Toshiba Semiconductor and Storage. This device is part of the TC74HCT series, which is designed for high-speed operation with CMOS logic levels. It is commonly used for data selection and routing applications in digital systems.

Applications:

  • Data selection
  • Data routing
  • Address decoding
  • Logic function generation
  • Memory addressing

Features:

  • High-speed operation
  • CMOS logic levels
  • Quad 2-channel multiplexer
  • Low power consumption
  • Wide operating voltage range

Benefits:

  • Enables fast data processing
  • Compatible with CMOS logic circuits
  • Provides versatile data selection capabilities
  • Reduces power consumption in digital systems
  • Operates reliably over a wide range of voltages

Additional Details:

The TC74HCT157AF features a propagation delay of typically 10 ns, enabling high-speed data selection. It operates with a supply voltage range of 4.5V to 5.5V. The device is available in a surface mount package. The inputs are compatible with TTL logic levels, allowing for easy interfacing with other TTL devices. This component is commonly used in digital systems where high-speed data selection and routing are required.

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.0021 $60.0315
36+ $3.2837 $118.2132
55+ $3.1809 $174.9495
76+ $3.0781 $233.9356
98+ $2.9753 $291.5794
130+ $2.6681 $346.8530
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,050 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess