EN
  • EN
  • DE

AD724JR-REEL

Part No AD724JR-REEL
Manufacturer Analog Devices Inc.
Catalog Interface - Encoders, Decoders, Converters
Description IC ENCODER RGB TO NTSC 16-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Type Video Encoder
Applications RGB to NTSC/PAL
Digital Supply Voltage 4.75 V to 5.25 V
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 103193-AD724JR-REEL
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD724JR-REEL CAD Model

Description

AD724JR-REEL RGB to NTSC/PAL Encoder

The AD724JR-REEL is a high-performance integrated circuit developed by Analog Devices Inc., designed to convert RGB graphics signals into NTSC or PAL formats for use in television and video applications. This versatile chip is ideal for systems where a direct interface between a graphics or video controller and a TV screen is necessary, such as in video game consoles, DVD players, and digital signage solutions.

Key Features:

  • Integrated Triple 2.5 MHz Video DACs: The AD724JR-REEL includes three digital-to-analog converters that operate at 2.5 MHz, providing a high-quality output signal for each of the RGB color channels.
  • NTSC and PAL Compatible: This encoder can produce both NTSC and PAL signals, ensuring compatibility with television standards used worldwide.
  • Low Power Consumption: Designed to be energy-efficient, the AD724JR-REEL operates with a low power consumption, making it suitable for portable and battery-powered applications.
  • Composite and S-Video Outputs: It provides both composite and S-Video outputs, offering flexibility in connecting to various types of displays and recording equipment.
  • On-Chip Color Burst Generation: The encoder includes an on-chip color burst oscillator, eliminating the need for external components to generate the color synchronization signal.
  • 5V Single Supply Operation: The device operates on a single 5V power supply, simplifying the power design for the system it is integrated into.

Applications:

  • Video Game Consoles
  • Portable Video Players
  • Digital Signage Systems
  • Computer Video Output to TV
  • Video Conference Systems

The AD724JR-REEL comes in a convenient reel packaging, making it suitable for high-volume production environments. With its robust design and comprehensive feature set, this encoder is a top choice for designers looking to bridge the gap between digital graphics processing and analog video display.

As a product of Analog Devices Inc., a leader in the semiconductor industry, you can expect reliability and performance from the AD724JR-REEL, ensuring that your video applications deliver crisp, accurate colors and synchronization with standard television signals.

You May Also Be Interested in

Fairchild Semiconductor
Need more? Email Us
Analog Devices Inc.
IC DAC VIDEO NTSC 6-CH 48LQFP
Lowest to $14.1880
Holtek
IC DECODER 18 ADDR NO DATA
Need more? Email Us
Analog Devices Inc.
IC ENCODER RGB TO NTSC 16-SOIC / Video Encoder IC RGB to NTSC/PAL 16-SOIC
Lowest to $28.6363
Analog Devices Inc.
IC ENCODER RGB TO NTSC 16-SOIC / Video Encoder IC RGB to NTSC/PAL 16-SOIC
Lowest to $15.5860
Analog Devices Inc.
IC SAMPLE-RATE CONV 16BIT 28-DIP
Lowest to $44.5160
LITE-ON Technology
IC ENCODER/DECODER 3/16 8SOIC
Need more? Email Us
Analog Devices Inc.
IC SAMPLE-RATE CONV 20BIT 28DIP
Need more? Email Us
Analog Devices Inc.
Display Interface IC Integrated Video Decoder and HDMI Receiver
Lowest to $55.7142

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.2012 $64.4084
16+ $7.5498 $120.7968
24+ $7.3138 $175.5312
33+ $7.0778 $233.5674
43+ $6.8420 $294.2060
57+ $6.1342 $349.6494
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,153 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess