EN
  • EN
  • DE

TC74VHC132FK-ELK

Part No TC74VHC132FK-ELK
Manufacturer Toshiba Semiconductor and Storage
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 12+13+
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 727580-TC74VHC132FK-ELK
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC74VHC132FK-ELK CAD Model

Description

The TC74VHC132FK-ELK is a Quad 2-Input NAND Schmitt Trigger manufactured by Toshiba Semiconductor and Storage. This device belongs to the VHC (Very High-Speed CMOS) family, offering high-speed operation with low power consumption. The Schmitt trigger inputs provide enhanced noise immunity, making it suitable for applications in noisy environments.

Applications

  • Logic Level Shifting: Used to interface between different voltage levels in digital systems.
  • Wave Shaping: Employed to clean up noisy or distorted signals.
  • Clock Generation: Utilized in simple clock oscillators.
  • General Logic Functions: Found in various digital circuits for implementing NAND logic.
  • Industrial Control Systems: Integrated into control panels and automation equipment.

Features

  • High-Speed Operation: Offers fast switching speeds for high-performance applications.
  • Low Power Consumption: Minimizes power consumption for energy-efficient designs.
  • Schmitt Trigger Inputs: Provides enhanced noise immunity and signal conditioning.
  • Wide Operating Voltage Range: Operates over a broad range of supply voltages.
  • Small Package: Available in a compact package for space-constrained applications.

Benefits

  • Improved Signal Integrity: Cleans up noisy signals and prevents false triggering.
  • Efficient Power Consumption: Reduces energy consumption in electronic circuits.
  • Versatile Application: Suitable for a wide range of digital logic applications.
  • Reliable Performance: Provides stable and consistent performance.
  • Simplified Circuit Design: Schmitt trigger inputs simplify circuit design by eliminating the need for external components.

Technical Specifications

The TC74VHC132FK-ELK consists of four independent 2-input NAND Schmitt trigger gates. It operates with a supply voltage range of 2V to 5.5V. The typical propagation delay is very low, ensuring fast switching speeds. The package is typically an SOP (Small Outline Package) or similar small outline package. The operating temperature range is typically -40°C to +85°C. The Schmitt trigger inputs have a typical hysteresis voltage, improving noise immunity.

This device is well-suited for applications requiring high-speed operation, low power consumption, and robust noise immunity.

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.8113 $59.0373
51+ $2.3065 $117.6315
78+ $2.2349 $174.3222
107+ $2.1633 $231.4731
139+ $2.0906 $290.5934
185+ $1.8746 $346.8010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess