The RLF5018T-6R8M1R1 is a wound ferrite power inductor manufactured by TDK Corporation, designed for use in power supply applications. This series of inductors offers a compact size while maintaining high efficiency, making it well-suited for various modern electronic devices.
Applications
- DC-DC converters
- Power supplies for portable devices
- LED lighting drivers
- Voltage regulators
- Point-of-Load (POL) converters
Features
- Wound ferrite core
- High current handling capability
- Low DC resistance (DCR)
- Shielded construction for low EMI
- Compact size
Benefits
- Efficient power conversion due to the low DCR.
- Reduced electromagnetic interference (EMI) for stable operation.
- Space-saving design is ideal for miniaturized electronics.
- Stable performance under temperature variations.
- Reliable operation in demanding power circuits.
Specifications
The RLF5018T-6R8M1R1 has an inductance value of 6.8μH. It features a low DC resistance to reduce power losses. Its saturation current rating is relatively high, meaning the inductor can handle a significant amount of DC current before its inductance value drops substantially. The typical operating temperature range is between -40°C to +85°C. Its size is 5.0 x 5.0 x 1.8 mm.
The RLF series from TDK is a popular choice for applications requiring efficient power conversion in a small footprint. The RLF5018T-6R8M1R1 is particularly useful in portable devices and other space-constrained applications.