The TC74VHC132FT is a high-speed CMOS quad 2-input Schmitt trigger NAND gate. It belongs to the VHC (Very High-Speed CMOS) family from Toshiba, designed to offer performance comparable to bipolar logic with the low power consumption of CMOS. The device includes four independent 2-input NAND gates, each with Schmitt trigger inputs. The Schmitt trigger action provides different input threshold voltages for rising and falling signals, improving noise immunity and signal conditioning.
Applications
- Wave shaping
- Noise suppression
- Digital systems
- Clock generation
- Interface circuits
Features
- High-speed operation
- Low power dissipation
- Schmitt-trigger inputs
- Wide operating voltage range: 2V to 5.5V
- High noise immunity
- Symmetrical output impedance
Benefits
- Enables fast and efficient digital operations.
- Reduces energy consumption and heat generation.
- Provides hysteresis, which improves noise immunity.
- Allows for use in various applications due to the wide voltage range.
- Reduces the effects of noise on the signal.
- Simplifies circuit design.
Additional Details
The TC74VHC132FT comes in a TSSOP (Thin Small Outline Package). The Schmitt-trigger inputs make it suitable for applications where input signals may be noisy or slowly changing. The output is HIGH when either or both inputs are LOW and LOW only when both inputs are HIGH. The device is often used to clean up noisy signals or convert slow-changing signals into clean digital signals.