EN
  • EN
  • DE

HW-07-20-G-T-680-160

Part No HW-07-20-G-T-680-160
Manufacturer Samtec Inc.
Catalog OEM Parts (F - I)
Description Conn Board Stacker HDR 21 POS 17.27mm Stack Height 2.54mm Solder ST Through Hole
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1061355-HW-07-20-G-T-680-160
Categories OEM Parts(F-I)
Manufacturer Samtec Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HW-07-20-G-T-680-160 CAD Model

Description

The HW-07-20-G-T-680-160 is a header from Samtec Inc., part of their HW series, designed for board-to-board connections. These headers are known for their durability, precision, and versatility in various electronic applications.

Applications

  • Board-to-board connections: Used for connecting PCBs in electronic devices.
  • Prototyping: Suitable for creating temporary connections during the development phase.
  • Industrial equipment: Found in control systems, data acquisition units, and other industrial electronics.
  • Telecommunications equipment: Used in networking devices, routers, and switches.
  • Medical devices: Employed in various medical electronic systems for reliable connections.

Features

  • Number of rows: Double row configuration for increased pin density.
  • Number of positions per row: 20 positions per row.
  • Contact plating: Gold plating for enhanced conductivity and corrosion resistance.
  • Insulator material: High-temperature thermoplastic for durability.
  • Mounting type: Through-hole mounting for secure board attachment.
  • Pitch: Standard pitch for compatibility with other components.

Benefits

  • Reliable connection: Gold plating ensures stable electrical contact.
  • Durable construction: High-quality materials ensure long-term performance.
  • Versatile application: Suitable for a wide range of electronic devices.
  • Easy to install: Through-hole mounting simplifies assembly.
  • High pin density: Double row configuration maximizes board space.

Additional Details

The HW-07-20-G-T-680-160 header provides a reliable and efficient solution for board-to-board connections. The gold plating on the contacts ensures low contact resistance and long-term reliability, even in harsh environments. The high-temperature thermoplastic insulator material can withstand reflow soldering processes, making it suitable for automated assembly. The through-hole mounting style provides a secure mechanical connection to the PCB. With its double-row configuration and standard pitch, this header is compatible with a wide range of mating connectors and PCBs. Samtec Inc. is known for its high-quality interconnect solutions, and the HW series headers are a testament to their commitment to performance and reliability. The specific dimensions are 0.680 inches and 0.160 inches in height.

You May Also Be Interested in

Samtec Inc.
CONN HDR 28POS 0.1 STACK SMD / 28 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us
Harris Corporation
OP Amp Dual GP Añ20V/35V 8-Pin CDIP
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ25 J OLIVE / Olive Drab Connector Backshell, Banding M37x1 25, J
Need more? Email Us
Hammond Manufacturing
PANEL SIDE 82X27X0.9" UNPNT 1/PR / Metal, Steel Panel, Side 82.401" L x 26.575" W x 0.906" H (2093.00mm x 675.00mm x 23.00mm) Unpainted
Need more? Email Us
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 40 Position Cable Assembly Rectangular Socket to Socket 1.38' (422.15mm)
Lowest to $26.4680
Dell
Need more? Email Us
Crouse-Hinds
Explosion-Proof Conduit Outlet Box Aluminum GUAC 3/4
Need more? Email Us
Samtec Inc.
CONN HDR 60POS 0.05 STACK T/H / 60 Position Header Spacer Connector 0.050" (1.27mm) Gold Through Hole
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess