The TC74VHC32FT is a high-speed CMOS quad 2-input OR gate manufactured by Toshiba Semiconductor and Storage. It is designed for high-speed logic applications requiring low power consumption and high noise immunity.
Applications:
- Logic circuits
- Data processing
- Signal routing
- Digital systems
- Control circuits
Features:
- High-speed operation: tpd = 4.1 ns (typ.) at VCC = 5V
- Low power consumption: ICC = 2 μA (max.) at VCC = 5V
- Wide operating voltage range: VCC = 2V to 5.5V
- High noise immunity: VNIH = VNIL = 28% VCC (min.)
- Output drive capability: 10 LSTTL loads
- Operating temperature range: -40°C to +85°C
- Package: TSSOP14
Benefits:
- Improved system performance due to high-speed operation.
- Reduced power consumption, leading to longer battery life in portable devices.
- Flexible operating voltage range, allowing for use in various systems.
- Enhanced noise immunity, ensuring reliable operation in noisy environments.
- Increased output drive capability, enabling the driving of multiple loads.
- Suitable for a wide range of operating conditions.
- Compact size for space-constrained applications.
Technical Specifications:
- Logic Function: Quad 2-Input OR Gate
- Family: VHC
- Supply Voltage: 2V to 5.5V
- Propagation Delay: 4.1 ns (typical)
- Operating Temperature: -40°C to +85°C
- Package: TSSOP14
The Toshiba TC74VHC32FT is a versatile and high-performance quad 2-input OR gate suitable for a wide range of digital logic applications. Its high speed and low power consumption make it an ideal choice for portable devices and systems where efficiency is critical. The wide operating voltage range and high noise immunity ensure reliable operation in diverse environments. The TSSOP14 package provides a compact footprint, making it suitable for space-constrained applications. This device is designed to meet the demands of modern electronic systems requiring both speed and efficiency.