EN
  • EN
  • DE

DS92LX1621SQX/NOPB

Part No DS92LX1621SQX/NOPB
Manufacturer Texas Instruments
Catalog Interface - Serializers, Deserializers
Description IC SERIALIZER 10-50MHZ 32WQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features 800Mbps Serializer 16 Input 1 Output 32-WQFN (5x5)
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 32-WFQFN Exposed Pad
Case / Package 32-WQFN (5x5)
Family Name DS92LX1621
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Other Part Number DS92LX1621SQX/NOPB-ND, 296-44649-2, -296-44649-1-ND, 296-44649-1, 296-44649-6
Quantity per package 4500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 917501-DS92LX1621SQX/NOPB
Ultra Librarian 3D Model Ultra Librarian DS92LX1621SQX/NOPB CAD Model

Description

The DS92LX1621SQX/NOPB is a high-performance, 16-Bit Bus LVDS Serializer/Deserializer (SerDes) from Texas Instruments, designed to meet the stringent requirements of high-speed data communication in automotive and industrial applications. This device is particularly well-suited for scenarios where data integrity and transmission efficiency are of paramount importance.

Key Features

  • High-Speed Data Transmission: The DS92LX1621SQX/NOPB supports data rates up to 1.5 Gbps, enabling rapid data transfer over LVDS with minimal signal degradation, even over long cable distances.
  • Low EMI: The device employs a low electromagnetic interference (EMI) design to ensure stable performance in noise-sensitive environments.
  • Hot Plug Capability: It features hot plug detection, which allows for the connection and disconnection of devices without the need to power down the system.
  • Power Management: The SerDes includes advanced power management features, such as an automatic power-down mode when the input signal is lost, contributing to energy efficiency.
  • Robust Error Handling: With built-in error detection and handling mechanisms, the DS92LX1621SQX/NOPB ensures reliable data transmission by identifying and addressing errors promptly.

Applications

The DS92LX1621SQX/NOPB is ideal for a range of applications, including:

  • Automotive infotainment and driver assistance systems
  • Industrial control and automation systems
  • High-resolution video displays and digital signage
  • Telecommunications equipment
  • Medical imaging devices

Reliability and Quality

Texas Instruments is known for its commitment to quality and reliability, and the DS92LX1621SQX/NOPB is no exception. It is designed to meet the rigorous standards required for use in harsh environments, ensuring consistent performance and longevity. Additionally, the device is offered in a surface-mount package that is RoHS compliant and lead-free, making it suitable for environmentally conscious applications.

Ordering Information

The part number DS92LX1621SQX/NOPB indicates that the device is provided in a tape and reel packaging option for automated assembly processes, ensuring ease of integration into manufacturing workflows.

You May Also Be Interested in

Maxim Integrated
SDH/SONET 4:1 SERIALIZER
Need more? Email Us
Maxim Integrated
IC SERIALIZER LVDS 48LQFP
Lowest to $17.4627
National Semiconductor (TI)
1 FUNC, 1 DRIVER, 1 RCVR, CMOS
Lowest to $68.0676
National Semiconductor (TI)
DS92LV2421 10 TO 75 MHZ, 24-BIT
Lowest to $16.7450
Maxim Integrated
1.5Gbps Serializer 16 Input 1 Output 32-TQFN (5x5)
Lowest to $11.1026
Maxim Integrated
10-BIT BUS LVDS SERIALIZER
Need more? Email Us
Analog Devices Inc.
GMSL2/1 TUNNELING QUAD DESERIALI
Lowest to $31.8364
Maxim Integrated
Input Output
Need more? Email Us
National Semiconductor (TI)
LINE RECEIVER, 7 FUNC, 7 RCVR, C
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.5486 $66.1944
8+ $13.5784 $108.6272
12+ $13.1541 $157.8492
16+ $12.7297 $203.6752
21+ $12.3054 $258.4134
28+ $11.0324 $308.9072
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 90 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess