EN
  • EN
  • DE

TC74VHC374FS

Part No TC74VHC374FS
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 358128-TC74VHC374FS
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TC74VHC374FS CAD Model

Description

The TC74VHC374FS from Toshiba Semiconductor and Storage is an advanced high-speed CMOS octal D-type flip-flop with 3-state outputs. This device utilizes silicon gate CMOS technology, offering high-speed performance comparable to bipolar Schottky TTL circuits while maintaining the low power characteristics of CMOS. The TC74VHC374FS is ideally suited for various applications requiring reliable data storage and retrieval with minimal power consumption.

Applications

  • Data Acquisition Systems: Used for temporary storage of data in high-speed data acquisition applications.
  • Microprocessor-Based Systems: Functions as a register in microprocessor environments to store data or addresses.
  • Buffer Registers: Employed as buffer registers to isolate and drive high-capacitance loads on data buses.
  • Memory Interfacing: Used in memory systems for data latching and buffering.
  • Digital Logic Circuits: Integrated into various digital circuits requiring data storage and manipulation.

Features

  • High-Speed Operation: Achieves fast switching speeds due to the advanced CMOS process technology.
  • Low Power Consumption: Minimizes power usage, making it suitable for portable and battery-operated devices.
  • 3-State Outputs: Provides the ability to isolate the outputs, allowing multiple devices to share a common bus.
  • Octal D-Type Flip-Flop: Contains eight independent D-type flip-flops in a single package, maximizing board density.
  • Positive Edge-Triggered Clock: Data is stored on the rising edge of the clock signal.
  • Wide Supply Voltage Range: Operates efficiently over a wide voltage range, typically from 2V to 5.5V.
  • High Output Drive Capability: Designed to drive multiple loads, ensuring reliable signal transmission.

Benefits

  • Enhanced System Performance: High-speed operation facilitates faster data processing and throughput.
  • Extended Battery Life: Low power consumption prolongs the operational life of battery-powered devices.
  • Improved System Flexibility: 3-state outputs enable efficient bus sharing and simplified system design.
  • Reduced Board Space: The octal configuration minimizes the required PCB area.
  • Simplified Timing Design: Positive edge-triggering simplifies clocking and timing considerations.
  • Versatile Application: Wide supply voltage range allows for use in diverse applications.

Additional Details

The TC74VHC374FS is available in a SOP package, suitable for surface mount assembly. The operating temperature range is from -40°C to +85°C. The device has an Output Enable (OE) pin, which, when asserted high, places the outputs in a high-impedance state, effectively disconnecting the device from the bus. All inputs are protected against electrostatic discharge (ESD).

You May Also Be Interested in

IXYS
Need more? Email Us
Kemet
Need more? Email Us
Eon Silicon Solution
Lowest to $0.5454
Texas Instruments
Lowest to $5.6324
Toshiba Semiconductor and Storage
Need more? Email Us
IXYS
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
IXYS
Need more? Email Us
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess