EN
  • EN
  • DE

TC74VHC4020FT

Part No TC74VHC4020FT
Manufacturer Toshiba Semiconductor and Storage
Catalog Logic - Counters, Dividers
Description 14-Stage Ripple Carry Binary Counter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Logic - Counters,Dividers
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 214915-TC74VHC4020FT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TC74VHC4020FT CAD Model

Description

The TC74VHC4020FT from Toshiba Semiconductor and Storage is a high-speed CMOS 14-stage binary counter. This device is fabricated using silicon gate CMOS technology, which provides high-speed operation similar to bipolar Schottky TTL while maintaining the low power consumption characteristic of CMOS. It's designed for a broad range of counting and frequency division applications.

Applications

  • Frequency Dividers: Used to divide down a higher frequency signal to a lower frequency.
  • Timers: Employed in timing circuits to generate precise time intervals.
  • Counters: Utilized as a binary counter for various digital counting applications.
  • Control Circuits: Integrated into control circuits for sequencing and timing control.
  • Clock Generators: Used in clock generation circuits to provide clock signals for digital systems.

Features

  • High-Speed Operation: Provides fast counting and frequency division due to advanced CMOS technology.
  • Low Power Consumption: Operates with minimal power, suitable for battery-powered devices.
  • 14-Stage Binary Counter: Offers 14 stages of binary counting, providing a wide range of division ratios.
  • Reset Input: Allows for resetting the counter to its initial state.
  • Wide Operating Voltage Range: Operates from 2V to 5.5V, accommodating various power supply voltages.
  • Schmitt-Trigger Action on Clock Input: Provides improved noise immunity on the clock input.

Benefits

  • Versatile Frequency Division: Wide range of division ratios makes it suitable for many frequency division tasks.
  • Energy Efficiency: Low power consumption extends battery life in portable applications.
  • Precise Timing Control: Enables accurate timing and sequencing in control circuits.
  • Easy Resetting: Reset input simplifies the initialization and control of the counter.
  • Noise Immunity: Schmitt-trigger input improves reliability in noisy environments.

Additional Details

The TC74VHC4020FT is available in a TSSOP package suitable for surface mount technology. It operates over a temperature range of -40°C to +85°C. The device is triggered on the negative-going transition of the clock input. The reset input, when high, sets all counter outputs to a low state.

You May Also Be Interested in

National Semiconductor (TI)
BINARY COUNTER, 100K SERIES / Counter IC Element Bit
Need more? Email Us
Texas Instruments
54LS90 DECADE COUNTER
Lowest to $25.3231
Harris Corporation
IC DECADE COUNTER 5-BIT 16CDIP
Need more? Email Us
National Semiconductor (TI)
IC BINARY COUNTER 4-BIT 14CDIP
Need more? Email Us
Texas Instruments
DECADE COUNTER 14-CDIP -55 TO 12
Lowest to $26.3113
National Semiconductor (TI)
IC BINARY COUNTER 4-BIT 16CDIP / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-CDIP
Lowest to $17.2049
National Semiconductor (TI)
IC BINARY COUNTR DL 4BIT 16CDIP
Need more? Email Us
National Semiconductor (TI)
IC BINARY COUNTER 4-BIT 16DIP
Need more? Email Us
Advanced Micro Devices
IC BINARY COUNTER 4-BIT 20DIP / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 20-PDIP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess