EN
  • EN
  • DE

TC74VHCT373AF

Part No TC74VHCT373AF
Manufacturer Toshiba Semiconductor and Storage
Catalog Logic - Latches
Description OCTAL D-TYPE LATCH WITH 3-STATE OUTPUT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1265208-TC74VHCT373AF
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TC74VHCT373AF CAD Model

Description

The TC74VHCT373AF is an octal D-type transparent latch with 3-state outputs manufactured by Toshiba Semiconductor and Storage. It belongs to the VHC (Very High-Speed CMOS) family and is designed for high-speed data storage and retrieval in digital systems.

Applications:

  • Data Buffering: Used as a buffer to temporarily store data in digital systems.
  • Address Latching: Employed in memory systems to latch address lines.
  • I/O Port Expansion: Utilized to expand the number of I/O ports in microcontrollers and microprocessors.
  • Data Multiplexing: Used in data multiplexing applications to select one of several data inputs.
  • Digital Logic Circuits: Integrated into various digital logic circuits for data storage and manipulation.

Features:

  • High-Speed Operation: Offers high-speed data transfer and storage.
  • 3-State Outputs: Allows the outputs to be disabled, providing high impedance.
  • Octal Configuration: Provides eight independent D-type latches.
  • Wide Operating Voltage Range: Operates over a wide voltage range, typically from 2V to 5.5V.
  • CMOS Technology: Offers low power consumption.

Benefits:

  • Improved System Performance: High-speed operation enhances the performance of digital systems.
  • Flexible Data Handling: 3-state outputs allow for flexible data handling and control.
  • Simplified Design: Octal configuration simplifies circuit design.
  • Wide Compatibility: Wide operating voltage range ensures compatibility with various logic families.
  • Low Power Consumption: CMOS technology minimizes power consumption.

The TC74VHCT373AF typically comes in a SOIC (Small Outline Integrated Circuit) package. Its electrical characteristics include propagation delay, supply voltage range, input voltage levels, and output drive capability. The typical propagation delay is very low, enabling fast data transfer. It is a suitable choice for high-speed digital systems requiring temporary data storage. The 3-state outputs are particularly useful in bus-oriented systems where multiple devices share the same data lines. The operating temperature range is typically from -40°C to +85°C. It is designed to interface easily with TTL logic levels.

You May Also Be Interested in

NXP / Nexperia
D-Type Transparent Latch 1 Channel 10:10 IC Tri-State 24-TSSOP
Need more? Email Us
Texas Instruments
IC NOR R/S LTCH 3ST QUAD 16TSSOP
Lowest to $0.5269
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-TSSOP
Lowest to $0.2745
Texas Instruments
HIGH SPEED CMOS LOGIC DUAL 2-BIT
Lowest to $25.3828
Nexperia USA Inc.
IC D-TYPE ADDR 1:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SSOP
Need more? Email Us
Renesas Electronics America
Channel IC
Need more? Email Us
National Semiconductor (TI)
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-CDIP
Need more? Email Us
ON Semiconductor
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
Lowest to $0.0993

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.8258 $58.2580
25+ $4.7805 $119.5125
38+ $4.6304 $175.9552
52+ $4.4814 $233.0328
67+ $4.3324 $290.2708
90+ $3.8843 $349.5870
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess