EN
  • EN
  • DE

ADM231LJR-REEL

Part No ADM231LJR-REEL
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Audio
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC W
Data Rate 120 kbps
Maximum Operating Temperature 70 °C
Min Operating Temperature 0 °C
Mount Surface Mount
Nominal Supply Current 4 mA
Number of Pins 16
Number of Receivers 2
Number of Transceivers 1
Number of Transmitters 2
Packaging Tape and Reel
RoHS Non-Compliant
Win Source Part Number 1043536-ADM231LJR-REEL
Categories Linear - Amplifiers - Audio
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ADM231LJR-REEL CAD Model

Description

ADM231LJR-REEL - High-Performance Interface IC from Analog Devices Inc.

The ADM231LJR-REEL is a top-tier interface integrated circuit (IC) developed by Analog Devices Inc., a renowned leader in the semiconductor industry. This product is part of the ADM231 series and comes in a convenient tape and reel packaging, which is ideal for automated assembly processes, ensuring efficient handling and manufacturing workflow.

Designed for high-speed data communication, the ADM231LJR-REEL provides a robust and reliable interface solution for applications requiring efficient data transfer. It is commonly used in telecommunication systems, data acquisition systems, and any other application where a dependable interface is crucial.

This interface IC boasts a low-power consumption profile, which makes it suitable for portable and battery-operated devices, where power efficiency is a critical parameter. The ADM231LJR-REEL operates over a wide voltage range, providing design flexibility and compatibility with various logic families.

Key Features:

  • Interface Type: The ADM231LJR-REEL is designed to facilitate serial communication, which is essential for applications that require high-speed data exchange.
  • Package: It is available in a compact surface-mount package that is suitable for space-constrained applications. The reel packaging ensures that the product can be easily integrated into automated production lines.
  • Supply Voltage Range: The IC operates over a broad range of supply voltages, accommodating various system requirements and ensuring compatibility with different logic levels.
  • Low Power Consumption: Energy efficiency is a hallmark of the ADM231LJR-REEL, making it an excellent choice for power-sensitive designs.
  • Operating Temperature: The device is engineered to work within a specified temperature range, maintaining performance and reliability across diverse environmental conditions.

With its exceptional performance and reliability, the ADM231LJR-REEL from Analog Devices Inc. is an excellent choice for designers looking for a high-quality interface IC that can meet the demands of sophisticated electronic systems. Its combination of low power consumption, wide voltage range operation, and ease of integration into automated processes makes it a versatile component for a wide array of applications.

You May Also Be Interested in

Rohm Semiconductor
IC HEADPHONE AMP 2-CH 14CSP
Lowest to $1.1513
Rohm Semiconductor
Lowest to $4.0541
Texas Instruments
Stereo 2W Audio Power Amplifiers with DC Volume Control and Selectable Gain | IC AMP AUDIO PWR 2.2W AB 28TSSOP
Lowest to $2.1889
Rohm Semiconductor
IC AMP AUDIO MONO 1.5W VSON8
Lowest to $4.4326
Rohm Semiconductor
IC AMP AUDIO PWR 10W STER 48VQFN
Lowest to $2.5585
Rohm Semiconductor
Need more? Email Us
Rohm Semiconductor
IC AMP AUDIO .85W MONO D 9WLCSP
Lowest to $1.5860
Rohm Semiconductor
IC AMP STEREO CLASS D 28-HTSSOP
Lowest to $1.9589
Rohm Semiconductor
IC AMP AUDIO PWR 10W D 44TSSOP
Lowest to $3.9637

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess