The TC74VHCV14FT(EL,K) is a high-speed CMOS Schmitt trigger inverter fabricated with silicon gate CMOS technology. This device features hysteresis, providing improved noise immunity and making it suitable for applications where input signals may be noisy or slowly changing. The VHCV family is designed for a wide voltage range.
Applications:
- Wave shaping
- Pulse shaping
- Oscillators
- Line receivers
- Schmitt trigger applications
Features:
- Wide operating voltage range: VCC = 2 V to 5.5 V
- High noise immunity: VH = 0.8 V (typ.) at VCC = 5 V
- Low power dissipation: ICC = 2 μA (max.) at Ta = 25 °C
- High-speed operation: tpd = 6.8 ns (typ.) at VCC = 5 V
- Output drive capability: 10 LSTTL loads
- Input hysteresis: 0.8 V typical
Benefits:
- Reliable switching in noisy environments.
- Versatile voltage range for different applications.
- Low power consumption for energy efficiency.
- Fast response time for high-speed circuits.
- Improved signal integrity.
The TC74VHCV14FT(EL,K) contains six independent inverters with Schmitt trigger inputs. The Schmitt trigger action makes the device highly tolerant of slow or noisy input signals. The output is the inverse of the input, switching when the input voltage crosses the upper or lower threshold voltage. It is supplied in a TSSOP package, enabling high-density mounting. It operates across a wide temperature range.