EN
  • EN
  • DE

TC75S63TU(TE85L,F)

Part No TC75S63TU(TE85L,F)
Manufacturer Toshiba Semiconductor and Storage
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description OP Amp Single GP ±2.75V/5.5V 5-Pin UFV T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package SMD/SMT
Common Mode Rejection Ratio 60 dB
Gain Bandwidth Product 3.5 MHz
Input Bias Current 1 pA
Input Offset Voltage (Vos) 7 mV
Max Dual Supply Voltage 2.75 V
Max Operating Temperature 85 °C
Max Supply Voltage 5.5 V
Min Dual Supply Voltage 1 V
Min Operating Temperature -40 °C
Min Supply Voltage 2.2 V
Mount Surface Mount
Nominal Supply Current 500 µA
Number of Channels 1
Number of Circuits 1
Number of Elements 1
Number of Pins 5
Operating Supply Current 500 µA
Output Current 1.5 mA
Output Current per Channel 4 mA
Packaging Tape & Reel (TR)
Power Dissipation 450 mW
Radiation Hardening No
RoHS Compliant
Slew Rate 1 V/µs
Voltage Gain 100 dB
Win Source Part Number 1111452-TC75S63TU(TE85L,F)
Categories Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Toshiba Semiconductor and Storage
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TC75S63TU(TE85L,F) CAD Model

Description

The TC75S63TU(TE85L,F) is a single operational amplifier (op-amp) manufactured by Toshiba Semiconductor and Storage. This op-amp is designed for general-purpose applications, offering a good balance of performance characteristics such as low input offset voltage, low input bias current, and high open-loop gain. Its small package size makes it suitable for space-constrained applications.

Applications:

  • General Purpose Amplification
  • Active Filters
  • Instrumentation Amplifiers
  • Signal Conditioning
  • Voltage Followers

Features:

  • Single Operational Amplifier: Contains one independent op-amp.
  • Low Input Offset Voltage: Minimizes errors due to input voltage differences.
  • Low Input Bias Current: Reduces errors due to input current draw.
  • High Open-Loop Gain: Provides high amplification for weak signals.
  • Wide Operating Voltage Range: Allows for flexible power supply options.
  • Small Package Size: Enables compact circuit designs.

Benefits:

  • Accurate Signal Amplification: Provides precise amplification of input signals.
  • Reduced Circuit Errors: Low input offset voltage and bias current minimize errors.
  • Versatile Applications: Suitable for a wide range of applications.
  • Simplified Circuit Design: Easy to integrate into existing circuits.
  • Compact Design: Saves board space in space-constrained applications.

Additional Details:

The TC75S63TU(TE85L,F) is typically available in a small surface-mount package such as SOT-23 or similar. The '(TE85L,F)' likely refers to the specific tape and reel packaging configuration. The datasheet provides detailed specifications on the input voltage range, output voltage swing, gain-bandwidth product, and supply current. Op-amps require external components such as resistors and capacitors to configure them for specific applications. The stability of the op-amp circuit should be carefully considered to avoid oscillations. Proper decoupling of the power supply pins is essential for minimizing noise and ensuring stable operation. This op-amp is commonly used in signal conditioning circuits to amplify and filter signals before they are processed by other electronic components.

You May Also Be Interested in

Maxim Integrated
IC OPAMP GP 1 CIRCUIT 8SOIC / General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Lowest to $4.3657
Analog Devices Inc.
IC INST AMP 1 CIRCUIT 16SSOP
Lowest to $7.2762
Analog Devices Inc.
IC INST AMP 2 CIRCUIT 16LFCSP
Lowest to $17.0341
Advanced Linear Devices Inc.
IC OPAMP GP 1 CIRCUIT 8DIP
Need more? Email Us
STMicroelectronics
IC CMOS 1 CIRCUIT SC70-5
Lowest to $3.6454
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 8SOIC
Lowest to $5.9399
Analog Devices Inc.
IC OPAMP VFB 2 CIRCUIT 8MSOP
Lowest to $7.8000
Rochester Electronics
IC GP OPAMP 2 CIRCUIT 8MSOP
Lowest to $6.1544
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.0665

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.4377 $59.0895
325+ $0.3592 $116.7400
500+ $0.3477 $173.8500
690+ $0.3361 $231.9090
890+ $0.3257 $289.8730
1,190+ $0.2922 $347.7180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess