EN
  • EN
  • DE

TC7709AFTG

Part No TC7709AFTG
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 358313-TC7709AFTG
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC7709AFTG CAD Model

Description

The TC7709AFTG is a highly integrated system power management IC from Toshiba Semiconductor and Storage. It's designed to efficiently manage power distribution in various electronic devices. This IC incorporates multiple power management functions into a single package, reducing the need for numerous discrete components and simplifying circuit design.

Applications:

  • Smartphones and tablets: Providing power management for core processors, memory, and peripheral devices.
  • Portable media players: Managing battery charging, voltage regulation, and power distribution.
  • Digital cameras: Controlling power to image sensors, processors, and display screens.
  • Handheld gaming consoles: Providing stable power for the processor, display, and audio components.
  • Wearable devices: Efficiently managing power in battery-powered devices such as smartwatches and fitness trackers.

Features:

  • Multiple voltage regulators: Integrates several buck converters and LDO regulators to provide different voltage levels.
  • Battery charging management: Includes a charger for single-cell lithium-ion batteries.
  • Power path management: Automatically switches between battery and external power sources.
  • Overvoltage protection: Protects the system from damage due to excessive voltage.
  • Overtemperature protection: Prevents overheating by reducing power output or shutting down the device.
  • I2C interface: Allows for flexible control and monitoring of power management functions.
  • Small package: Offered in a compact package for space-constrained applications.

Benefits:

  • Increased system efficiency: Optimizes power usage to extend battery life.
  • Reduced component count: Integrates multiple functions into a single chip, simplifying design and reducing BOM cost.
  • Improved system reliability: Provides protection against overvoltage and overtemperature conditions.
  • Flexible power management: Allows for dynamic adjustment of voltage levels and power distribution.
  • Simplified design: Reduces the complexity of power supply design, shortening time to market.

Additional Details:

The TC7709AFTG operates over a wide input voltage range, typically from 2.7V to 5.5V, making it compatible with various battery chemistries and power sources. It includes various protection features such as short circuit protection, overcurrent protection, and thermal shutdown. The I2C interface allows the host processor to configure the device and monitor its status. This enables features like dynamic voltage scaling and adaptive power management. It's designed for low quiescent current, further contributing to extended battery life in portable applications. This product is often used with microcontrollers in embedded systems to control and monitor power consumption.

You May Also Be Interested in

Kemet
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $856.6312
STMicroelectronics
Need more? Email Us
Eon Silicon Solution
Lowest to $0.5454
NXP / Nexperia
Lowest to $7.8205
Texas Instruments
Lowest to $5.6324
IXYS
Need more? Email Us
Atmel
4 CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess