EN
  • EN
  • DE

TC7MBD3245FK

Part No TC7MBD3245FK
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Description OCTAL BUS SWITCH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 358342-TC7MBD3245FK
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TC7MBD3245FK CAD Model

Description

The TC7MBD3245FK is a dual supply bus transceiver manufactured by Toshiba Semiconductor and Storage. It facilitates bi-directional level translation between two voltage domains, making it suitable for mixed-voltage systems where data needs to be communicated between components operating at different voltage levels.

Applications

  • Mixed-Voltage Systems: Used for level shifting between components with different I/O voltages, such as microcontrollers, memory, and peripherals.
  • Mobile Devices: Found in smartphones, tablets, and portable electronics for low-power level translation.
  • Computing Systems: Used in motherboards and peripheral devices to interface components operating at different voltage levels.
  • Industrial Automation: Interfacing sensors, actuators, and control systems operating at various voltages.
  • Networking Equipment: Used in routers and switches for level translation between different chips.

Features

  • Dual Supply Voltage: Operates with two independent power supplies (VCCA and VCCB), enabling flexible level translation from 1.65 V to 5.5 V.
  • High-Speed Operation: Provides minimal signal delay and distortion, suitable for high-frequency data transfer.
  • Bi-Directional Level Shifting: Allows data transfer in both directions, simplifying system design and reducing component count.
  • Low Power Consumption: Minimizes energy usage, making it suitable for battery-powered applications.
  • Output Enable (OE) Control: Enables output enable/disable control, allowing for bus isolation and reduced power consumption when the device is not actively transmitting data.
  • Small Package: Comes in a compact package suitable for space-constrained applications.

Benefits

  • Simplified System Design: Reduces the complexity of interfacing devices operating at different voltage levels.
  • Improved Signal Integrity: Ensures reliable data transfer by minimizing signal degradation.
  • Reduced Power Consumption: Low-power design minimizes energy usage, extending battery life in portable applications.
  • Increased System Flexibility: Allows the use of components with different voltage requirements in the same system.
  • Space Saving: Compact package design saves valuable board space.
  • Enhanced Compatibility: Ensures compatibility between different voltage standards and devices.

The TC7MBD3245FK is often utilized to interface microcontrollers with peripherals such as memory or sensors that operate at different voltage levels. The output enable (OE) pin provides convenient control over the transceiver, facilitating data flow as needed. Its combination of high-speed performance and low power consumption makes it a versatile choice for diverse level-shifting applications. Review the datasheet for specific package type and operating temperature range for your application.

You May Also Be Interested in

ON Semiconductor
Lowest to $35.9690
Eon Silicon Solution
Lowest to $0.5454
Atmel
3 - CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Kemet
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
NXP / Nexperia
Lowest to $7.8205
Mini-Circuits
Lowest to $9.9721
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess