EN
  • EN
  • DE

TC7MBL3257AFT

Part No TC7MBL3257AFT
Manufacturer Toshiba Semiconductor and Storage
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description Quad 1-of-2 Multiplexer/Demultiplexer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Logic - Signal Switches,Multiplexers,Decoders
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 214994-TC7MBL3257AFT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC7MBL3257AFT CAD Model

Description

The TC7MBL3257AFT is a high-performance, low-voltage, dual supply 4-bit to 4-bit multiplexer/demultiplexer manufactured by Toshiba Semiconductor and Storage. This device is designed for use in low-voltage applications where high speed and low power consumption are critical.

Applications

  • Memory Addressing
  • Data Routing
  • Signal Multiplexing/Demultiplexing in portable devices
  • Level Shifting Applications
  • Networking and Communication Systems

Features

  • Low Voltage Operation: Operates from 1.65 V to 5.5 V.
  • High-Speed Performance: Offers fast propagation delay times, ensuring quick signal transmission.
  • Low Power Consumption: Minimizes power usage, extending battery life in portable devices.
  • Wide Operating Temperature Range: Functions reliably in temperatures ranging from -40°C to +85°C.
  • TTL-Compatible Inputs: Compatible with TTL logic levels.
  • Small Package: Available in a compact TSSOP package for space-constrained applications.

Benefits

  • Increased System Performance: High-speed operation enables faster data processing and transmission.
  • Extended Battery Life: Low power consumption minimizes energy usage, prolonging battery life in portable devices.
  • Reliable Operation: Wide operating temperature range ensures consistent performance in various environments.
  • Easy Integration: TTL-compatible inputs simplify interfacing with other digital logic circuits.
  • Space Savings: Small package size allows for efficient use of board space.

Additional Details

The TC7MBL3257AFT functions as a dual 4-bit multiplexer/demultiplexer. It allows selection of one of two 4-bit inputs and routes it to a single 4-bit output. Conversely, it can also demultiplex a single 4-bit input to one of two 4-bit outputs, based on the select input. The device features a control input that determines whether the device functions as a multiplexer or a demultiplexer.

This device is particularly well-suited for applications where data needs to be routed or switched between different sources or destinations. Its low-voltage operation and low power consumption make it ideal for use in battery-powered devices, such as smartphones, tablets, and other portable electronics.

You May Also Be Interested in

Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9969 $59.8140
145+ $0.8180 $118.6100
220+ $0.7925 $174.3500
305+ $0.7669 $233.9045
390+ $0.7413 $289.1070
525+ $0.6646 $348.9150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess