EN
  • EN
  • DE

TC7MET244AFK

Part No TC7MET244AFK
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Description Octal Bus Buffer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 358364-TC7MET244AFK
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC7MET244AFK CAD Model

Description

The TC7MET244AFK is a high-performance, low-voltage 8-bit buffer/line driver manufactured by Toshiba Semiconductor and Storage. This device is designed for applications requiring high-speed data transmission and minimal signal distortion, operating over a wide voltage range, making it suitable for various digital systems.

Applications

  • Memory Interfacing
  • Data Buffering
  • Line Driving in digital communication systems
  • Level Shifting Applications
  • Digital Signal Processing (DSP)

Features

  • Low Voltage Operation: Operates from 1.65 V to 5.5 V.
  • High-Speed Performance: Offers fast propagation delay times for efficient data transfer.
  • Low Power Consumption: Minimizes power usage, suitable for battery-powered devices.
  • Output Enable Control: Allows for tri-stating the outputs, enabling bus isolation.
  • TTL-Compatible Inputs: Compatible with TTL logic levels.
  • Small Package: Available in a compact package for space-constrained applications.

Benefits

  • Improved System Performance: High-speed operation enables faster data processing and transmission.
  • Extended Battery Life: Low power consumption minimizes energy usage, prolonging battery life in portable devices.
  • Easy Integration: TTL-compatible inputs simplify interfacing with other digital logic circuits.
  • Bus Isolation: Output enable control allows for isolating sections of the data bus.
  • Reliable Operation: Designed for robust performance in various operating conditions.

Additional Details

The TC7MET244AFK is an 8-bit buffer/line driver with three-state outputs. It buffers the input signals and drives them to the output with minimal delay and distortion. The output enable (OE) input controls the output state. When OE is low, the outputs are enabled, and the input signals are passed through to the outputs. When OE is high, the outputs are in a high-impedance state, effectively disconnecting them from the bus. This feature is useful for implementing bus isolation and preventing conflicts.

This device is commonly used in applications where data needs to be transmitted over long distances or where multiple devices share a common bus. Its high-speed characteristics and low power consumption make it ideal for use in high-performance digital systems and battery-powered devices. The operating temperature range is typically -40°C to +85°C.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Pulse
Lowest to $1.6817
IXYS
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
SURGE ARRESTER 2-electrode arrester
Need more? Email Us
NVIDIA
Need more? Email Us
STMicroelectronics
Need more? Email Us
Pulse
Need more? Email Us
Atmel
Need more? Email Us
Broadcom Limited
Lowest to $8.2363

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess