EN
  • EN
  • DE

TD62082F

Part No TD62082F
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Description 8CH DARLINGTON SINK DRIVER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 361109-TD62082F
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TD62082F CAD Model

Description

The TD62082F is a high-voltage, high-current source driver featuring four independent channels. This driver is specifically designed to manage inductive loads, providing both efficient and reliable performance in demanding applications. The integration of both protection and driver functions into a single package simplifies designs and improves system reliability.

Applications:

  • Relay drivers
  • Solenoid drivers
  • Motor drivers (small DC motors)
  • Lamp drivers
  • LED drivers
  • Logic buffers

Features:

  • Four independent driver channels
  • High output voltage: Up to 50V
  • High output current: 500mA per channel (max.)
  • Input voltage: 5V
  • Internal clamp diodes for inductive load driving
  • Low saturation voltage
  • TTL/CMOS compatible inputs
  • Operating temperature range: -40°C to +85°C
  • Available in DIP-16 package

Benefits:

  • Simplified PCB layout: Integrating multiple drivers reduces the number of components and simplifies board design.
  • Protection against inductive kickback: Built-in clamp diodes protect the driver from voltage spikes created by inductive loads.
  • Direct logic interface: TTL/CMOS compatible inputs allow direct connection to microcontrollers and other logic devices.
  • Consistent performance: Engineered for reliable operation across various environmental conditions.
  • Enhanced energy efficiency: Low saturation voltage minimizes power dissipation, increasing overall energy efficiency.
  • Versatile applications: Suitable for driving a range of loads, including relays, solenoids, and small motors.

Additional Details:

The TD62082F is equipped with internal clamp diodes to provide robust protection against voltage transients that occur when switching inductive loads. It can handle voltages up to 50V and supply a maximum current of 500mA per channel. The inputs are designed to be compatible with both TTL and CMOS logic levels, facilitating easy integration into a variety of digital control systems. The DIP-16 package ensures simple through-hole mounting.

This device is engineered for reliable performance across a wide temperature range, making it suitable for use in both industrial and automotive applications. The low saturation voltage helps minimize power loss during operation, improving energy efficiency and reducing heat generation. The TD62082F provides a compact and reliable solution for driving an assortment of loads in electronic systems.

You May Also Be Interested in

Pulse
Lowest to $1.6817
STMicroelectronics
Need more? Email Us
IXYS
Need more? Email Us
Atmel
Need more? Email Us
IXYS
Need more? Email Us
Pulse
Need more? Email Us
Mini-Circuits
Lowest to $16.1718
EPCOS (TDK)
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess