EN
  • EN
  • DE

TC7PA04FU(T5L,F,T)

Part No TC7PA04FU(T5L,F,T)
Manufacturer Toshiba Semiconductor and Storage
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Logic - Buffers,Drivers,Receivers,Transceivers
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 214998-TC7PA04FU(T5L,F,T)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC7PA04FU(T5L,F,T) CAD Model

Description

The TC7PA04FU(T5L,F,T) is a specific reel packaging variation of the TC7PA04FU high-performance analog switch manufactured by Toshiba Semiconductor and Storage. This device is designed for signal switching applications, offering a combination of low on-resistance, low charge injection, and fast switching speeds. The (T5L,F,T) suffix indicates a specific tape and reel packaging configuration suitable for automated assembly processes.

Applications:

  • Audio signal switching
  • Video signal switching
  • Data acquisition systems
  • Sample-and-hold circuits
  • Analog multiplexing

Features:

  • Low On-Resistance: Minimizes signal attenuation and distortion.
  • Low Charge Injection: Reduces switching glitches and improves signal fidelity.
  • Fast Switching Speed: Enables high-speed signal switching for demanding applications.
  • Wide Operating Voltage Range: Supports a broad range of power supply voltages.
  • Low Power Consumption: Ideal for battery-powered applications.
  • Small Package: Space-saving design for high-density circuit boards.
  • T5L,F,T Tape and Reel Packaging: Optimized for automated assembly lines.

Benefits:

  • Improved Signal Quality: Low on-resistance and low charge injection ensure minimal signal degradation.
  • Reduced Power Consumption: Low power consumption extends battery life in portable applications.
  • Simplified Circuit Design: Reduces component count and simplifies PCB layout.
  • Enhanced System Performance: Fast switching speeds enable faster data transfer rates and improved system response time.
  • Increased Reliability: Robust design and high-quality manufacturing ensure long-term reliability.
  • Optimized for Automated Assembly: Tape and reel packaging reduces assembly costs and improves throughput.

Technical Specifications: The TC7PA04FU(T5L,F,T) typically operates with a supply voltage range of 2V to 5.5V. The on-resistance is typically a few ohms. Switching speeds are typically in the nanosecond range. The device is available in a small package, suitable for surface mount technology (SMT) assembly. The (T5L,F,T) designation specifies the tape and reel format for automated placement machines.

You May Also Be Interested in

Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Pericom
Need more? Email Us
Pericom
Lowest to $1.4079
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess