The TC7S08F(T5R,T) is a single 2-input AND gate from Toshiba's TC7S series of CMOS logic devices. This device is designed for operation over a wide voltage range and offers high-speed performance. The 'F' in the part number indicates a small outline package, and the 'T5R,T' specifies the tape and reel packaging for automated assembly.
Applications
- Basic logic operations
- Control signal generation
- Data selection and gating
- Interfacing between different logic levels
- Simple digital systems
Features
- Single 2-input AND gate
- Wide operating voltage range: 1.65 V to 5.5 V
- High-speed operation: tpd = 3.5 ns (typical) at 5 V
- Low power consumption: ICC = 1 μA (maximum) at 25°C
- Small package: SMV
- Operating temperature range: -40°C to 85°C
- Input protection diodes
- CMOS technology for low power dissipation
Benefits
- Enables simple AND logic functions in digital circuits.
- Consumes minimal power, extending battery life in portable devices.
- Provides fast switching speeds for high-performance applications.
- Reduces board space requirements due to its small footprint.
- Ensures reliable operation under various environmental conditions.
- Protects the device from electrostatic discharge.
- Ideal for use in a wide range of digital electronic systems.
Additional Details
The TC7S08F(T5R,T) utilizes CMOS technology for low static power consumption and high noise immunity. It comes in an SMV (Super Mini V) package, suitable for surface mounting and high-density board layouts. It finds applications in systems that require basic AND logic for control or data processing. The input pins incorporate protection diodes to safeguard against electrostatic discharge events. The propagation delay time (tpd) is typically around 3.5 ns at a supply voltage (VCC) of 5V. The 'T5R,T' suffix signifies the device is provided in tape and reel packaging, optimized for automated pick-and-place assembly processes.