EN
  • EN
  • DE

TC7SA04F

Part No TC7SA04F
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description TOSHIBA CMOS Digital Integrated Circuit Silicon Monolithic
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1265305-TC7SA04F
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC7SA04F CAD Model

Description

The TC7SA04F is a single Schmitt-trigger inverter manufactured by Toshiba Semiconductor and Storage. This logic gate is designed to invert a digital signal while providing hysteresis, making it less susceptible to noise and signal distortion. Its compact size and low power consumption make it ideal for use in various digital circuits.

Applications:

  • Noise Reduction: Used to clean up noisy digital signals in various electronic circuits.
  • Signal Shaping: Converts slowly changing signals into sharp digital pulses.
  • Clock Generation: Used in simple oscillator circuits to generate clock signals.
  • Interface Circuits: Provides a clean digital signal interface between different circuit sections.
  • Digital Logic Circuits: Used as a basic building block in digital logic designs.

Features:

  • Single Schmitt-Trigger Inverter: Contains one inverter gate with Schmitt-trigger action.
  • Hysteresis: Provides a difference between the input threshold voltages, reducing noise sensitivity.
  • Low Power Consumption: Consumes minimal power, making it suitable for battery-powered applications.
  • High-Speed Operation: Offers fast switching speeds for digital signal processing.
  • Small Package: Available in a small surface-mount package, saving board space.

Benefits:

  • Noise Immunity: Effectively reduces noise in digital signals, ensuring reliable operation.
  • Signal Integrity: Improves the quality of digital signals by shaping them into clean pulses.
  • Energy Efficient: Low power consumption extends battery life in portable devices.
  • Compact Design: Small package allows for use in space-constrained applications.
  • Versatile Use: Suitable for various digital logic applications requiring noise reduction.

Technical Specifications:

  • Supply Voltage Range: Check datasheet for specific voltage range (e.g., 2V to 5.5V).
  • Input Voltage Range: 0V to VCC
  • Output Voltage Range: 0V to VCC
  • Propagation Delay: Check datasheet for specific value (typically in the ns range).
  • Operating Temperature Range: Typically -40°C to +85°C (check datasheet for specific range).
  • Package: Surface Mount (SMD)

The TC7SA04F Schmitt-trigger inverter is a reliable and efficient component for improving the quality of digital signals. Its noise immunity and compact size make it a valuable addition to various electronic circuits.

You May Also Be Interested in

Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Xilinx Inc.
5V in-system programmable
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess