EN
  • EN
  • DE

TC7SA08FU

Part No TC7SA08FU
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Description LOW-VOLTAGE OCTAL 2-INPUT AND GATE WITH 3.6V TOLERANT INPUTS AND OUTPUTS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 358527-TC7SA08FU
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TC7SA08FU CAD Model

Description

The TC7SA08FU is a single 2-input AND gate from Toshiba Semiconductor and Storage. This device belongs to the TC7SA series, known for its low-voltage operation, high-speed performance, and compact packaging. It is designed for use in portable electronics, logic circuits, and other applications where space and power consumption are critical.

Applications

  • Logic Operations: Implements AND logic in digital circuits.
  • Data Selection: Used in data selection or multiplexing circuits.
  • Address Decoding: Employed in address decoding schemes for memory or peripheral devices.
  • Control Logic: Used in various control logic circuits.
  • Portable Electronics: Found in smartphones, tablets, and other battery-powered devices.

Features

  • Single 2-Input AND Gate: Contains one independent 2-input AND gate.
  • Low Voltage Operation: Operates from 0.9V to 3.6V.
  • High-Speed Operation: Offers fast propagation delay times.
  • Ultra-Small Package: Available in an ultra-small package (typically USV), saving board space.
  • Low Power Consumption: Minimizes power usage, extending battery life in portable devices.

Benefits

  • Simplified Logic Design: Provides a simple and efficient way to implement AND logic.
  • Extended Battery Life: Low power consumption contributes to longer battery life in portable applications.
  • Space Saving: Compact package allows for higher density designs in space-constrained environments.
  • Reliable Performance: Toshiba's reputation ensures high quality and consistent performance.
  • Versatile Application: Suitable for a broad range of digital logic applications.

Technical Specifications:

The TC7SA08FU typically features a propagation delay time in the nanosecond range, depending on the supply voltage and operating conditions. Its operating temperature range is generally from -40°C to +85°C. The input and output voltage levels are compatible with standard CMOS logic levels. The package is usually a USV (Ultra Small V Package), designed for surface mounting. This AND gate provides a cost-effective solution for basic AND logic needs.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
AVX Corporation
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Kemet
Need more? Email Us
Atmel
3 - CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
IXYS
Need more? Email Us
Eon Silicon Solution
Lowest to $0.5454
Atmel
4 CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0095 $60.5700
140+ $0.8281 $115.9340
220+ $0.8027 $176.5940
300+ $0.7762 $232.8600
385+ $0.7508 $289.0580
515+ $0.6734 $346.8010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 97,200 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess