EN
  • EN
  • DE

TC7SA34FU

Part No TC7SA34FU
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Description Non-Inverter with 3.6 V Tolerant Input and Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 358531-TC7SA34FU
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC7SA34FU CAD Model

Description

The TC7SA34FU is a single Schmitt trigger inverter manufactured by Toshiba Semiconductor and Storage. It is part of the TC7SA series, designed for low-voltage operation and high-speed performance in a compact package. The Schmitt trigger input offers improved noise immunity and signal conditioning capabilities, making it suitable for various applications, particularly in noisy environments.

Applications

  • Signal Conditioning: Cleans up noisy or distorted input signals.
  • Wave Shaping: Converts slowly changing signals into clean, fast digital signals.
  • Switch Debouncing: Eliminates the effects of switch bounce in mechanical switches.
  • Noise Filtering: Filters out noise from digital signals.
  • Industrial Control Systems: Commonly found in industrial environments where noise is prevalent.

Features

  • Single Schmitt Trigger Inverter: Contains one independent Schmitt trigger inverter.
  • Low-Voltage Operation: Operates from 0.9V to 3.6V, suitable for low-power applications.
  • High-Speed Performance: Offers fast switching speeds.
  • Ultra-Small Package: Available in an ultra-small package (typically USV), saving board space.
  • Schmitt Trigger Input: Provides hysteresis for improved noise immunity.

Benefits

  • Increased Noise Immunity: Operates reliably in noisy environments.
  • Simplified Circuit Design: Reduces the need for external filtering components.
  • Extended Battery Life: Low power consumption is ideal for portable devices.
  • Space Saving: Ultra-small package allows for high-density PCB layouts.
  • Reliable Operation: Toshiba's quality ensures consistent performance.

Technical Details:

The TC7SA34FU typically has a propagation delay time in the nanosecond range. The operating temperature ranges from -40°C to +85°C. It is typically packaged in a USV (Ultra Small V Package). The Schmitt trigger input has a specified hysteresis voltage, ensuring reliable switching even with slow or noisy input signals.

You May Also Be Interested in

Atmel
3 - CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
Texas Instruments
Lowest to $5.6324
ON Semiconductor
Need more? Email Us
IXYS
Need more? Email Us
NXP / Nexperia
Lowest to $7.8205
Toshiba Semiconductor and Storage
Need more? Email Us
AVX Corporation
Need more? Email Us
Atmel
4 CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
IXYS
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
355+ $0.1640 $58.2200
865+ $0.1340 $115.9100
1,330+ $0.1305 $173.5650
1,835+ $0.1259 $231.0265
2,360+ $0.1224 $288.8640
3,160+ $0.1097 $346.6520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,150 pieces
MOQ: 355 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess