The TC7SB385FU(T5L,F,T) is a single Schmitt-trigger buffer from Toshiba's TC7SB series of CMOS logic devices. This buffer is designed to improve noise immunity and signal integrity in digital circuits. The 'FU' in the part number indicates a small surface-mount package, and the 'T5L,F,T' specifies the tape and reel packaging for automated assembly.
Applications
- Noise reduction in digital signals
- Wave shaping
- Clock signal conditioning
- Debouncing mechanical switches
- Signal restoration
Features
- Single Schmitt-trigger buffer
- Low-voltage operation: 1.65 V to 5.5 V
- Hysteresis voltage: 0.5 V (typical)
- Low power consumption: ICC = 1 μA (maximum) at 25°C
- Small package: US8
- Operating temperature range: -40°C to 85°C
- Input protection diodes
- CMOS technology for low power dissipation
Benefits
- Improves noise immunity in digital systems.
- Cleans up noisy or slowly changing signals.
- Extends battery life in portable applications due to low power consumption.
- Reduces board space requirements with its small package size.
- Ensures reliable operation across a wide temperature range.
- Protects against electrostatic discharge damage.
- Suitable for a variety of applications where signal conditioning is needed.
Additional Details
The TC7SB385FU(T5L,F,T) uses CMOS technology for low static power consumption and high noise immunity. It comes in a US8 (Ultra Small 8-pin) package, designed for surface mounting on high-density circuit boards. The Schmitt-trigger input provides hysteresis, which improves noise immunity by preventing multiple switching events due to noise or slowly changing input signals. It is typically used in applications where clean digital signals are essential. The input pins are equipped with protection diodes to prevent damage from electrostatic discharge. The 'T5L,F,T' suffix specifies the device's tape and reel packaging details for automated assembly processes.