EN
  • EN
  • DE

TC7SG08FE(T5LCHMEF

Part No TC7SG08FE(T5LCHMEF
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0820+
Reference case SOT23-5
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 757242-TC7SG08FE(T5LCHMEF
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TC7SG08FE(T5LCHMEF CAD Model

Description

The TC7SG08FE(T5LCHMEF is a single gate AND logic integrated circuit from Toshiba Semiconductor and Storage. This device is part of Toshiba's Tiny Logic series, designed for space-constrained applications where minimizing board footprint is crucial. It offers a low-voltage operation and high-speed performance, making it suitable for a wide range of digital logic applications.

Applications

  • Mobile Devices: Used in smartphones and tablets for glue logic functions.
  • Portable Electronics: Employed in devices like digital cameras and MP3 players.
  • Consumer Electronics: Integrated into TVs, DVD players, and other home entertainment systems.
  • Industrial Control Systems: Utilized in various control circuits for signal processing.
  • Computing: Found in laptops, desktops and servers for basic logic functions.

Features

  • Single Gate AND Logic: Performs the logical AND operation with a single gate.
  • Low Voltage Operation: Operates with a supply voltage range of 1.65V to 5.5V.
  • High-Speed Performance: Offers fast propagation delay times.
  • Compact Package: Available in a tiny package (typically US8 or similar), minimizing board space.
  • Low Power Consumption: Designed for low power consumption, extending battery life in portable devices.
  • Wide Operating Temperature Range: Operates over a broad temperature range, typically -40°C to +85°C.

Benefits

  • Space Saving: The tiny package allows for high-density circuit designs.
  • Energy Efficient: Low power consumption reduces heat generation and extends battery life.
  • Improved System Performance: High-speed operation ensures fast signal processing.
  • Simplified Design: Single gate functionality simplifies circuit design and layout.
  • Cost Effective: Provides a cost-effective solution for basic logic functions.
  • Reliable Operation: Wide operating voltage and temperature ranges ensure reliable performance in various conditions.

Additional Details

The TC7SG08FE(T5LCHMEF features CMOS technology, offering excellent noise immunity and stable operation. It is available in a US8 package. This device is RoHS compliant, ensuring it meets environmental standards. The typical propagation delay is in the nanosecond range, making it suitable for high-speed applications. Input pins are equipped with protection circuits to prevent damage from electrostatic discharge (ESD).

You May Also Be Interested in

Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess