The ZMM5V6-13 is a surface mount Zener diode manufactured by Lite-On Inc. It is designed to provide voltage regulation in a variety of electronic circuits. Zener diodes are characterized by their ability to maintain a relatively constant voltage across their terminals when the current flowing through them is above a certain minimum value. This makes them useful for voltage stabilization, voltage referencing, and overvoltage protection.
Applications
- Voltage regulation in power supplies
- Overvoltage protection circuits
- Voltage clamping
- Voltage referencing
- Transient voltage suppression
- Signal clipping
Features
- Zener voltage of 5.6V
- Surface mount package (SOD-123)
- Low leakage current
- High surge current capability
- Glass passivated junction
- Pb-Free and RoHS compliant
Benefits
- Provides stable voltage regulation
- Protects sensitive components from overvoltage
- Compact size for space-constrained applications
- Easy to solder and assemble
- Reliable performance
Additional Details
The ZMM5V6-13 has a power dissipation rating that needs to be considered in the design. The operating temperature range is typically -55°C to +150°C. The forward voltage drop is typically around 0.9V. The dynamic impedance is an important parameter that affects the voltage regulation performance. It is crucial to consult the datasheet to determine the maximum reverse current and power dissipation to prevent damage to the diode. Surface mount technology allows for automated assembly processes, reducing manufacturing costs. Always verify component polarity when installing the Zener diode.