EN
  • EN
  • DE

TC7SH02FU

Part No TC7SH02FU
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description 2-INPUT NOR GATE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1265331-TC7SH02FU
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TC7SH02FU CAD Model

Description

The TC7SH02FU is a single 2-input exclusive-OR gate from Toshiba Semiconductor and Storage. This device is fabricated using advanced silicon gate CMOS technology, achieving high-speed operation while maintaining low power consumption. It is designed for a wide range of digital logic applications where exclusive-OR functions are required. Its small package size makes it suitable for high-density circuit board designs.

Applications

  • Data Encryption: Used in simple encryption circuits to XOR data streams.
  • Parity Generation and Checking: Implemented in circuits that generate or check the parity of data bits for error detection.
  • Binary Addition: Functions as a half-adder in binary arithmetic circuits.
  • Code Converters: Used in logic circuits that convert one type of code to another.
  • Control Circuits: Integrated into various control logic implementations for signal comparison and manipulation.

Features

  • High-Speed Operation: Offers fast switching speeds due to the advanced CMOS technology.
  • Low Power Consumption: Minimizes power usage, making it suitable for battery-powered applications.
  • Wide Operating Voltage Range: Operates from 2V to 5.5V, providing flexibility in various system environments.
  • Small Package: Supplied in a thin mold fine pitch package (TSSOP), allowing for high-density board mounting.
  • Direct Interface with TTL Circuits: Compatible with TTL logic levels for easy integration with existing systems.

Benefits

  • Improved System Performance: High-speed operation enhances the overall speed of digital circuits.
  • Reduced Power Requirements: Low power consumption extends battery life in portable devices and reduces overall system power demand.
  • Compact Design: Small package size enables denser board layouts, saving space and reducing system size.
  • Enhanced System Reliability: Stable performance across a wide voltage range ensures reliable operation in different conditions.
  • Easy Integration: TTL compatibility simplifies the interfacing with other logic components.

Additional Details

The TC7SH02FU is supplied in a 5-pin TSSOP (Thin Small Shrink Package). The operating temperature range is typically -40°C to +85°C. It supports a maximum propagation delay time which ensures it can handle high-frequency signals efficiently. The input and output pins are protected against electrostatic discharge (ESD). The device’s electrical characteristics are optimized for consistent performance across the specified operating voltage and temperature ranges.

You May Also Be Interested in

NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
945+ $0.0612 $57.8340
2,330+ $0.0497 $115.8010
3,575+ $0.0485 $173.3875
4,880+ $0.0474 $231.3120
6,415+ $0.0450 $288.6750
8,575+ $0.0404 $346.4300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,600 pieces
MOQ: 945 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess