EN
  • EN
  • DE

TC7SH126FU(TE85L

Part No TC7SH126FU(TE85L
Manufacturer Toshiba Semiconductor and Storage
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Toshiba Semiconductor and Storage
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 839809-TC7SH126FU(TE85L
Ultra Librarian 3D Model Ultra Librarian TC7SH126FU(TE85L CAD Model

Description

The TC7SH126FU(TE85L is a single Schmitt trigger inverter manufactured by Toshiba Semiconductor and Storage. This device is part of the TC7SH series, which is characterized by low-voltage operation and high-speed performance. It's designed for applications requiring signal conditioning, noise reduction, and waveform shaping.

Applications

  • Signal Conditioning: Used to clean up noisy or distorted signals.
  • Noise Reduction: Employs Schmitt trigger action to eliminate noise-induced false triggering.
  • Waveform Shaping: Converts slowly changing or irregular waveforms into clean, sharp digital signals.
  • Debouncing: Applied to debouncing mechanical switches and relays.
  • Clock Generation: Used in simple oscillator circuits.

Features

  • Single Schmitt Trigger Inverter: Contains one independent inverting gate with Schmitt trigger inputs.
  • Low Voltage Operation: Operates with a low voltage supply, typically in the range of 1.65V to 5.5V, suitable for battery-powered systems.
  • Schmitt Trigger Inputs: Provides hysteresis, reducing the effects of noise and signal distortion.
  • High-Speed Performance: Offers fast propagation delay times for quick signal processing.
  • Small Package: Available in small surface-mount packages such as SOT-353, saving PCB space.

Benefits

  • Enhanced Noise Immunity: The Schmitt trigger inputs provide superior noise immunity compared to standard inverters.
  • Clean Signal Output: Outputs a clean, well-defined digital signal, improving system reliability.
  • Versatile Application: Can be used in a variety of applications requiring signal conditioning and noise reduction.
  • Low Power Consumption: Minimizes power usage, prolonging battery life in portable devices.
  • Compact Size: Saves valuable board space, ideal for compact electronic designs.

Additional Details

The TC7SH126FU(TE85L inverts the input signal, meaning a high input results in a low output, and vice versa. The Schmitt trigger action is characterized by two different threshold voltages for rising and falling input signals, creating a hysteresis effect. This hysteresis prevents the output from rapidly switching due to small voltage fluctuations on the input. The device utilizes CMOS technology, ensuring low static power consumption and high noise margin. Typical package is 5-pin USON.

You May Also Be Interested in

Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.4043 $58.6235
350+ $0.3315 $116.0250
540+ $0.3211 $173.3940
745+ $0.3107 $231.4715
965+ $0.3003 $289.7895
1,290+ $0.2691 $347.1390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess