The TC7SV04F is a single inverter (NOT gate) from Toshiba Semiconductor and Storage's TC7SV series. This inverter is designed for low-voltage, low-power applications and is characterized by its small size and high-speed operation. It performs the basic logical inversion function: the output is the inverse (opposite) of the input.
Applications
- Portable Electronics: Used in mobile phones, tablets, and other battery-powered devices.
- Consumer Electronics: Found in TVs, DVD players, and other home entertainment equipment.
- Industrial Control Systems: Employed in PLCs and other automation systems.
- Computer Systems: Integrated into computer peripherals and embedded systems.
- Signal Conditioning: Used for signal inversion and waveform shaping.
Features
- Single Inverter (NOT Gate): Performs logical inversion.
- Low Power Consumption: Minimizes energy usage for extended battery life.
- High-Speed Operation: Enables fast switching speeds for efficient data processing.
- Small Package Size: Available in small surface-mount packages.
- Wide Operating Voltage Range: Operates reliably across a range of supply voltages.
Benefits
- Extended Battery Life: Low power consumption prolongs battery life in portable devices.
- Compact System Design: Small package size allows for miniaturization.
- Improved System Performance: High-speed operation enhances overall responsiveness.
- Reliable Operation: Wide operating voltage range ensures stable performance.
- Simplified Logic Design: Single inverter simplifies circuit design.
The TC7SV04F typically comes in a SOT-23 or similar surface-mount package. It operates on a supply voltage range, usually from 1.65V to 5.5V. Input thresholds are compatible with CMOS and TTL levels. Propagation delay is typically in the nanosecond range, facilitating high-speed switching. This device is designed to operate over a wide temperature range, making it suitable for various environmental conditions.