EN
  • EN
  • DE

TC7SZ02FU(T5L

Part No TC7SZ02FU(T5L
Manufacturer Toshiba Semiconductor and Storage
Catalog Logic - Gates and Inverters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Toshiba Semiconductor and Storage
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 839823-TC7SZ02FU(T5L
Ultra Librarian 3D Model Ultra Librarian TC7SZ02FU(T5L CAD Model

Description

The TC7SZ02FU(T5L is a single 2-input NOR gate manufactured by Toshiba Semiconductor and Storage. Belonging to the TC7SZ series, this device is known for its low-voltage operation and high-speed performance. It's designed for applications requiring basic logic functions in compact and power-sensitive designs.

Applications

  • Basic Logic Functions: Used to implement NOR logic in digital circuits.
  • Control Logic: Employed in basic control circuits needing a NOR function.
  • Data Processing: Applied in simple data processing or manipulation systems.
  • Alarm Systems: Used for combining sensor outputs in alarm circuits.
  • General Purpose Logic: Used in any digital system requiring a single 2-input NOR gate.

Features

  • Single 2-Input NOR Gate: Contains one independent 2-input NOR gate.
  • Low Voltage Operation: Operates with a low voltage supply, typically in the range of 1.65V to 5.5V, suitable for battery-powered applications.
  • High-Speed Performance: Provides fast propagation delay times for rapid signal processing.
  • Small Package: Available in ultra-small surface-mount packages like USON5, saving significant board space.
  • Wide Operating Temperature Range: Functions reliably over a broad temperature range, typically from -40°C to +85°C.

Benefits

  • Simple Logic Implementation: Simplifies the implementation of NOR logic functions.
  • Low Power Consumption: Minimizes power usage, extending battery life in portable devices.
  • Ultra-Compact Size: Saves considerable board space, allowing for very small and dense electronic designs.
  • Versatile Use: Can be used in a wide range of digital logic applications.
  • Reliable Operation: Offers stable and reliable performance in various operating conditions.

Additional Details

The TC7SZ02FU(T5L performs the logical NOR function, meaning the output is high only when both inputs are low; otherwise, the output is low. It is designed with CMOS technology, offering low static power consumption and high noise immunity. The propagation delay time is typically very short, allowing for high-speed operation. The ultra-small USON5 package makes it ideal for densely populated circuit boards. Typical package is 5-pin USON.

You May Also Be Interested in

SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC88A / Inverter IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)
Lowest to $0.0722
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess