EN
  • EN
  • DE

TC7SZ14FE

Part No TC7SZ14FE
Manufacturer Toshiba Semiconductor and Storage
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Logic - Buffers,Drivers,Receivers,Transceivers
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 215221-TC7SZ14FE
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC7SZ14FE CAD Model

Description

The TC7SZ14FE is a single Schmitt-trigger inverter from Toshiba Semiconductor and Storage. This device features a single inverting gate with Schmitt-trigger input, which provides hysteresis for improved noise immunity. It is designed for low-voltage operation and is commonly used in applications where signal conditioning is required to eliminate noise and ensure reliable digital switching. It is fabricated using advanced CMOS technology to achieve low power consumption.

Applications:

  • Switch Debouncing: Used to eliminate bounce in mechanical switches.
  • Noise Filtering: Filters out noise from input signals in digital circuits.
  • Pulse Shaping: Converts slow-changing signals into clean digital pulses.
  • Signal Conditioning: Improves the quality of signals before they are processed by other digital components.
  • Logic Level Conversion: Can be used in some cases to convert between different logic levels.

Features:

  • Single Schmitt-Trigger Inverter: Contains one inverting gate with Schmitt-trigger input.
  • Low Voltage Operation: Operates over a wide voltage range, typically from 1.65V to 5.5V.
  • Hysteresis: Schmitt-trigger input provides hysteresis for noise immunity.
  • Low Power Consumption: Minimal power consumption for battery-powered applications.
  • CMOS Technology: Utilizes CMOS technology for high noise immunity.
  • Small Package: Available in small surface-mount packages.

Benefits:

  • Enhanced Noise Immunity: Hysteresis prevents false triggering due to noise.
  • Clean Digital Signals: Schmitt-trigger ensures clean and fast transitions.
  • Reduced System Errors: Minimizes errors caused by noisy input signals.
  • Extended Battery Life: Low power consumption makes it suitable for portable devices.
  • Compact Design: Small size allows for high-density PCB layouts.

Additional Details:

The TC7SZ14FE is typically available in small surface-mount packages such as SOT-23 or similar. It operates over a temperature range of -40°C to +85°C. The propagation delay is usually in the nanosecond range. The input and output are designed to be compatible with TTL and CMOS logic levels. The Schmitt-trigger input has a characteristic hysteresis voltage, which provides a threshold difference between the rising and falling input voltages. This hysteresis prevents oscillations and ensures stable switching behavior. It is commonly used where noise on the input signal can cause erratic behavior in standard logic gates. The device is suitable for a wide variety of digital applications requiring reliable and noise-free operation.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC BUFF NON-INVRT 5.5V 48CERPACK
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Lowest to $0.1159
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
Texas Instruments
IC TXRX NON-INVERT 3.6V 24-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFFER INVERTING 5.5V 20-LCC
Need more? Email Us
Texas Instruments
IC BUFFER NON-INVERT 6V 16-SOIC
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 14-DIP
Need more? Email Us
Texas Instruments
SN54LVTH16244A-SP 3.3-V ABT 16-B
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFF NON-INVERT 5.5V 48-SSOP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4784 $59.1360
100+ $1.2139 $121.3900
150+ $1.1758 $176.3700
205+ $1.1377 $233.2285
265+ $1.0996 $291.3940
355+ $0.9864 $350.1720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,100 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess