EN
  • EN
  • DE

TC7W53FU(TE12L,F)

Part No TC7W53FU(TE12L,F)
Manufacturer Toshiba Semiconductor and Storage
Catalog Interface - Analog Switches - Special Purpose
Description IC MUX/DEMUX 1X2 US8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Analog Switches - Special Purpose
Manufacturer Toshiba Semiconductor and Storage
Packaging Reel(TR)
Applications *
Multiplexer/Demultiplexer Circuit *
Switch Circuit *
Number of Channels *
On-State Resistance (Max) *
Voltage - Supply, Single (V+) *
Voltage - Supply, Dual (V±) *
-3db Bandwidth *
Features *
Operating Temperature Range *
Package 8-TSSOP, 8-MSOP (0.110", 2.80mm Width)
Manufacturer Device Package 8-SSOP
Win Source Part Number 215275-TC7W53FU(TE12L,F)
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TC7W53FU(TE12L,F) CAD Model

Description

The TC7W53FU(TE12L,F) is a high-speed CMOS analog switch manufactured by Toshiba Semiconductor and Storage. This device incorporates two single-pole, double-throw (SPDT) switches, making it suitable for a broad range of analog and digital signal routing applications. Featuring low on-resistance and minimal off-leakage current, it ensures minimal signal distortion and high isolation. This analog switch is built utilizing advanced silicon gate CMOS technology, enabling low power consumption and high performance.

Applications

  • Analog signal switching and routing
  • Data multiplexing and demultiplexing
  • Audio and video signal switching
  • Battery-powered devices
  • Portable electronics

Features

  • Dual SPDT analog switches
  • Low on-resistance: Ron = 6 Ω (typ.) at VCC = 5 V
  • Low off-leakage current: Ioff = 10 nA (max) at VCC = 5 V
  • Wide operating voltage range: VCC = 2 V to 5.5 V
  • High-speed switching: ton = 8 ns (typ.), toff = 5 ns (typ.) at VCC = 5 V
  • Low power consumption: ICC = 2 μA (max) at VCC = 5 V
  • Small package: US8

Benefits

  • Minimal signal distortion because of low on-resistance.
  • Excellent isolation achieved by low off-leakage current.
  • Versatile usage due to a wide operating voltage range.
  • Ideal for high-frequency signals thanks to high-speed switching.
  • Extended battery life in portable devices due to low power consumption.
  • Space-efficient design from the small package size.

Additional Details

The TC7W53FU(TE12L,F) functions optimally within a temperature range of -40°C to +85°C. It is packaged in a US8 (Ultra Small 8-pin) package, suitable for surface mount assembly. Control inputs are CMOS logic compatible, simplifying integration with microcontrollers and other digital components. The 'TE12L' suffix represents a specific tape and reel packaging for automated assembly procedures. Its low on-resistance minimizes voltage drop and signal attenuation, and the low off-leakage current reduces signal crosstalk. The swift switching speed makes it appropriate for routing high-speed signals.

On-resistance (Ron) is the resistance when the switch is closed, and low Ron minimizes signal loss. Off-leakage current (Ioff) is the current flowing when the switch is open, and low Ioff ensures high isolation between channels. Turn-on time (ton) and turn-off time (toff) are the times it takes for the output to react after the switch is activated or deactivated, respectively. Short ton and toff times mean suitability for high-speed routing.

You May Also Be Interested in

Renesas Electronics America
IC MUX STEREO 2:1 CD/MP3 16-TQFN
Need more? Email Us
Maxim Integrated
IC VIDEO SWITCH DUAL SPDT 16SOIC
Need more? Email Us
Microchip Technology
IC ULTRASOUND SWITCH 1:1 28PLCC
Need more? Email Us
Broadcom Limited
PEX8625-AA50RBC F
Need more? Email Us
Rohm Semiconductor
IC VIDEO SIGNAL SWITCHERS 8MSOP
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT
Need more? Email Us
Maxim Integrated
IC VIDEO SWITCH DUAL SPDT 16QSOP
Lowest to $4.3657
Maxim Integrated
IC USB SWITCH DPDT 10UTQFN
Need more? Email Us
Maxim Integrated
IC MULTIPLEXER DUAL 4X1 20SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.2005 $65.6040
18+ $6.7290 $121.1220
27+ $6.5188 $176.0076
37+ $6.3086 $233.4182
48+ $6.0984 $292.7232
64+ $5.4678 $349.9392
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,700 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess