The CSTCE8M00G15Y01-R0 is a ceramic resonator manufactured by Murata Electronics North America. This resonator serves as a stable frequency source in various electronic circuits, including microcontrollers, communication devices, and other timing-critical applications. Its compact size and robust design make it well-suited for surface mount technology (SMT) assembly.
Applications:
- Microcontroller clock circuits
- Remote control systems
- Wireless communication devices (e.g., Bluetooth, Wi-Fi)
- Automotive electronics
- Industrial control systems
Features:
- 8 MHz nominal frequency
- Ceramic resonator technology
- Surface mount package
- Stable frequency characteristics
- Compact size
Benefits:
- Provides a reliable and accurate clock source for digital circuits.
- Reduces component count compared to discrete crystal oscillators.
- Simplifies circuit design and layout.
- Enables high-density board assembly.
- Offers a cost-effective timing solution.
Additional Details:
The CSTCE8M00G15Y01-R0 operates at a nominal frequency of 8 MHz. The ceramic resonator construction ensures consistent performance over a wide temperature range. The device is RoHS compliant, meeting environmental regulations. The surface mount package allows for automated assembly, increasing manufacturing efficiency. The Equivalent Series Resistance (ESR) is optimized for stable oscillation and minimal power consumption. The operating temperature range is typically between -20°C and +80°C. This resonator is designed for use with a parallel resonant circuit configuration. Selecting the appropriate load capacitance is crucial for optimal frequency accuracy and stability. Consult the device datasheet for recommended load capacitance values for specific applications.