The TC7WH08FK,LF(T) is a high-speed CMOS logic gate belonging to the Toshiba TC7W series. This device incorporates a dual 2-input AND gate in a tiny 8-pin VSSOP package, designed for space-constrained applications where high performance and low power consumption are critical.
Applications
- Data processing
- Signal routing
- Address decoding
- Control logic
- Portable electronics
- General logic circuits
Features
- High-speed operation: tpd = 4.3 ns (typ.) at VCC = 5 V
- Low power consumption: ICC = 2 μA (max) at VCC = 5.5 V
- Wide operating voltage range: VCC = 1.65 V to 5.5 V
- Dual 2-input AND gate configuration
- Tiny VSSOP8 package for space-saving designs
- High output drive capability: ±24 mA at VCC = 3.0 V
- Operating temperature range: -40°C to 85°C
Benefits
- Fast switching speeds enable high-speed data processing and control.
- Minimal power consumption extends battery life in portable devices.
- Integrated dual AND gates simplify circuit design and reduce component count.
- Compact package size allows for high-density PCB layouts.
- Reliable operation across a wide range of voltage levels.
- Enhanced system performance and efficiency.
Additional Details
The TC7WH08FK,LF(T) is manufactured using Toshiba's advanced CMOS process technology, offering a combination of high speed and low power dissipation. The VSSOP (Very Small Shrink Outline Package) allows for minimal board space utilization. The device is ideal for use in various digital systems where AND logic is required. The high output drive capability ensures that the gate can drive multiple loads without significant signal degradation. The wide operating voltage range makes it suitable for various power supply configurations. The device conforms to industry-standard specifications, ensuring compatibility with other logic devices. The TC7WH08FK,LF(T) is lead-free and RoHS compliant.