EN
  • EN
  • DE

TC7WPB9306FC(TE85L

Part No TC7WPB9306FC(TE85L
Manufacturer Toshiba Semiconductor and Storage
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC BUS SWITCH 2 X 1:1 CST8
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Toshiba Semiconductor and Storage
Series TC7WP
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 8-XFDFN Exposed Pad
Case / Package CST8
Family Name TLP127
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number TC7WPB9306FCTE85L, TC7WPB9306FC(TE85LDKR, TC7WPB9306FC(TE85LTR, TC7WPB9306FC(TE85LCT
Quantity per package 5000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 899246-TC7WPB9306FC(TE85L
Ultra Librarian 3D Model Ultra Librarian TC7WPB9306FC(TE85L CAD Model

Description

The TC7WPB9306FC(TE85L is a dual-bit configurable multiple functions gate from Toshiba Semiconductor and Storage. This device is designed for flexible logic implementations in various digital systems, offering multiple logic functions in a single package, configurable via control inputs.

Applications:

  • Logic Gate Replacement: Used to replace multiple discrete logic gates, reducing component count and board space.
  • Programmable Logic Functions: Enables the implementation of various logic functions through configuration inputs.
  • Signal Routing: Can be used for signal routing and multiplexing in digital circuits.
  • General Purpose Logic: Suitable for various general-purpose logic applications in digital systems.

Features:

  • Dual-Bit Configurable: Offers two independent configurable logic functions.
  • Multiple Logic Functions: Supports various logic functions such as AND, OR, NAND, NOR, XOR, and XNOR.
  • Wide Operating Voltage Range: Supports a wide range of supply voltages for compatibility with various logic families.
  • Low Power Consumption: Minimizes power consumption in battery-powered applications.

Benefits:

  • Reduced Component Count: Integrates multiple logic functions into a single package, reducing component count and simplifying circuit design.
  • Flexibility: Offers flexibility in logic design by allowing the selection of different logic functions.
  • Voltage Level Compatibility: Compatible with a wide range of supply voltages.
  • Compact Design: The small package size allows for integration into space-constrained applications.

Additional Details:

The TC7WPB9306FC(TE85L is available in a small surface-mount package, making it suitable for automated assembly processes. It is compliant with RoHS environmental standards. It is frequently utilized in applications where flexibility and space-saving are important considerations, such as portable devices, consumer electronics, and industrial control systems. The datasheet provides comprehensive details on the device's electrical characteristics, timing specifications, configuration options, and application guidelines.

You May Also Be Interested in

Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6798 $57.7830
210+ $0.5578 $117.1380
325+ $0.5403 $175.5975
445+ $0.5229 $232.6905
575+ $0.5056 $290.7200
765+ $0.4532 $346.6980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,420 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess