EN
  • EN
  • DE

TC7WZ02FU

Part No TC7WZ02FU
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Description NOR Gate 2-Element 2-IN CMOS 8-Pin SSOP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Logic Function NOR
Number of Pins 8
RoHS Compliant
Win Source Part Number 1098531-TC7WZ02FU
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TC7WZ02FU CAD Model

Description

The TC7WZ02FU is a dual 3-input NOR gate from Toshiba Semiconductor and Storage. It's part of the TC7WZ series of miniature logic gates, designed for low-voltage, low-power operation. This device provides two independent 3-input NOR gate functions in a single package.

Applications

  • Digital Logic Circuits: Implementing NOR logic in digital systems.
  • Control Systems: Used in NOR-based control logic.
  • Data Processing: Employed in data selection and processing tasks.
  • Signal Gating: Used to enable or disable signal paths.
  • Consumer Electronics: Found in various consumer electronic devices.

Features

  • Dual 3-input NOR gate: Features two independent 3-input NOR gates.
  • Low voltage operation: Operates over a wide voltage range (typically 1.65V to 5.5V; verify the datasheet).
  • High-speed operation: Delivers fast propagation delay for efficient logic operations.
  • Low power consumption: Minimizes power usage in battery-powered and energy-sensitive applications.
  • Small package: Comes in a compact package for space-saving designs.

Benefits

  • Logic Implementation: Provides a fundamental NOR logic function for digital circuits.
  • Simplified Design: Easy to integrate into digital systems.
  • Power Saving: Extends battery life in portable devices due to low power consumption.
  • Space Efficient: Compact package reduces board space requirements.
  • Versatile Use: Suitable for a broad spectrum of digital logic applications.

Technical Specifications

The TC7WZ02FU has a propagation delay in the nanosecond range (consult the datasheet for specific values), and an operating temperature range from -40°C to +85°C. It's compatible with standard CMOS logic levels for input and output voltage. Minimal supply current contributes to its energy efficiency. Please consult the official Toshiba datasheet for precise specifications, timing diagrams, absolute maximum ratings, and package details.

You May Also Be Interested in

TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Kemet
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Kemet
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3269 $58.8420
435+ $0.2680 $116.5800
670+ $0.2599 $174.1330
920+ $0.2518 $231.6560
1,185+ $0.2437 $288.7845
1,590+ $0.2183 $347.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess