The TC7WZ126FU is a high-speed CMOS logic gate belonging to the Toshiba TC7WZ series. It features a dual bus buffer gate with 3-state outputs, designed for applications requiring low voltage operation and minimal power consumption. The device operates within a supply voltage range of 1.65 V to 5.5 V, making it suitable for portable and battery-powered equipment.
Applications
- Portable electronics
- Battery-powered devices
- Mobile phones
- Personal digital assistants (PDAs)
- Logic level translation
- Bus interface
- Memory Interfacing
- Data multiplexing
Features
- Low voltage operation: 1.65 V to 5.5 V
- High-speed operation: tpd = 2.6 ns (typ.) at VCC = 5 V
- Low power consumption: ICC = 2 μA (max.) at VCC = 5.5 V
- Operating temperature range: -40°C to 85°C
- Small package: US8
- High noise immunity
- CMOS logic family
- 3-State outputs for bus interfacing
Benefits
- Extended battery life in portable devices due to low power consumption.
- Fast switching speeds enable use in high-performance applications.
- Wide operating voltage range provides flexibility in system design.
- Small package size allows for compact circuit designs.
- Reliable performance over a broad temperature range.
- 3-State outputs allow multiple devices to share a common bus.
Additional Details
The TC7WZ126FU comes in a US8 (Ultra Small 8-pin) package, ideally suited for space-constrained designs. The CMOS design ensures very low static power dissipation and high noise immunity. The high-speed characteristics are a result of advanced transistor design and fabrication. The inputs are equipped with protection circuits to guard against static discharge and voltage transients.
The output can drive 10 LSTTL loads. Propagation delay times are typically 2.6ns at 5V, 3.7ns at 3.3V and 7.2ns at 1.8V supply voltage. The input capacitance is typically 3pF.