The TC7WZ32FK(TE85L) is a high-speed CMOS dual 2-input OR gate from Toshiba Semiconductor and Storage. This integrated circuit is designed for low-voltage operation and is ideal for portable electronic devices and other applications where power consumption is a critical factor. It's part of Toshiba's TC7WZ series, which are known for their miniaturization and high performance.
Applications
- Portable electronic devices such as smartphones, tablets, and laptops
- Low-power logic circuits
- Signal processing circuits
- Battery-powered systems
- Data transmission systems
Features
- Low-voltage operation: 1.65 V to 5.5 V
- High-speed operation: tpd = 2.8 ns (typ.) at VCC = 5 V
- Low power consumption: ICC = 2 μA (max) at VCC = 5.5 V
- Small package: US8
- Wide operating temperature range: -40°C to 85°C
- High noise immunity
- CMOS logic family
Benefits
- Extended battery life in portable devices due to low power consumption.
- Improved system performance due to high-speed operation.
- Reduced board space requirements due to the small package size.
- Reliable operation in a wide range of environmental conditions.
- Simplified circuit design due to compatibility with other CMOS logic devices.
Additional Details
The TC7WZ32FK(TE85L) is supplied in a US8 package. The input and output pins are protected against electrostatic discharge (ESD). The device operates over a wide temperature range, making it suitable for various applications. The propagation delay is typically 2.8ns at 5V, enabling high-speed data processing. The quiescent current is very low, ensuring minimal power consumption when the device is not actively switching. This OR gate is designed to provide optimal performance in low-voltage, battery-powered systems.
The TC7WZ32FK(TE85L) offers a significant advantage in applications where space and power are at a premium. The high-speed performance ensures that it can keep up with the demands of modern electronic devices. Its robust design and wide operating temperature range make it a reliable choice for demanding applications. The part marking for identification is clearly printed on the device for ease of use and traceability. Compliant with RoHS regulations, the device is also environmentally friendly.