EN
  • EN
  • DE

TC9283F

Part No TC9283F
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Description CD SINGLE-CHIP PROCESSOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 359581-TC9283F
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TC9283F CAD Model

Description

The TC9283F is a signal processing integrated circuit (IC) manufactured by Toshiba Semiconductor and Storage. It's designed primarily for audio applications, often used in car audio systems and home audio equipment. This IC typically handles functions such as volume control, tone control (bass, treble), fader, and balance, along with input selection.

Applications

  • Car audio systems: Used as a front-end audio processor to control volume, tone, and balance.
  • Home audio equipment: Found in receivers, amplifiers, and soundbars for audio signal processing.
  • Portable audio devices: Integrated into portable audio players and recorders to manage audio signals.

Features

  • Volume Control: Precise electronic volume adjustment.
  • Tone Control: Separate bass and treble controls for audio shaping.
  • Fader and Balance Control: Allows adjustment of audio levels between speakers.
  • Input Selection: Supports multiple audio inputs for various sources.
  • Low Noise and Distortion: Designed to provide high-quality audio output with minimal noise.
  • Mute Function: Instantaneously silences the audio output.
  • Standby Function: Reduces power consumption when not in use.

Benefits

  • Enhanced Audio Experience: Provides users with control over their audio output, enabling customized sound profiles.
  • Improved Sound Quality: Low noise and distortion characteristics ensure clear and accurate audio reproduction.
  • Simplified System Design: Integration of multiple audio processing functions reduces the number of external components needed.
  • Reduced Power Consumption: Standby function helps conserve energy, particularly important in portable devices.
  • Reliable Performance: Toshiba's reputation for quality ensures dependable operation.

Additional Details

The TC9283F typically operates from a single power supply voltage. It often includes internal protection circuits to prevent damage from overvoltage, overcurrent, or thermal overload. The device is usually packaged in a multi-pin configuration, such as a ZIP (Zig-zag In-line Package) or similar, for easy integration into circuit boards. Detailed specifications, including voltage ranges, gain settings, and distortion characteristics, are available in the official Toshiba datasheet. Always refer to the datasheet for specific design and application information.

You May Also Be Interested in

Pulse
Lowest to $1.6817
KEC
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
SURGE ARRESTER 2-electrode arrester
Need more? Email Us
IXYS
Need more? Email Us
Texas Instruments
Lowest to $5.7999
STMicroelectronics
STANDARD TRIACS
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess